MilesTek Corporation Datasheets for DVI Cables
Digital visual interface (DVI) cables are used to provide high-quality outputs to display devices such as LCD monitors, plasma TVs, and projectors. DVI is faster than video graphics array (VGA) and uses a multi-wire cable where only one wire is used for the signal.
DVI Cables: Learn more
| Product Name | Notes |
|---|---|
| DVI-D Digital Dual Link M/F 2 Meter Cable - 32-216-2M DVI stands for Digital Visual Interface. Designed by the Digital Display Working Group (DDWG) it provides a digital to digital... | |
| DVI-D DIGITAL SINGLE LINK M/M 3 METER CABLE - 32-214-3M DVI stands for Digital Visual Interface. Designed by the Digital Display Working Group (DDWG) it provides a digital to digital... | |
| HDMI TO DVI CABLE 2 METER - PART# 32-231-2M HDMI (High Definition Multimedia Interface) is the first all digital audio/video interface. It connects both audio & video with a single... | |
| Tech Note: Type C Basic Run Cables 35 ft. or longer MUST be used with an HDMI or DVI extender/equalizer. See 90-12010, 90-12009, and 90-12300. WARNING: This product can expose... | |
| Tech Note: Type C Basic Run Cables 35 ft. or longer MUST be used with an HDMI or DVI extender/equalizer. WARNING: This product can expose you to chemicals including phthalates,... | |
| DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our premium... | |
| DVI-I single link cables are capable of transmitting both an analog and digital signal. Our premium DVI-I Single Link cable series include dual ferrite beads plus a custom steel internal... | |
| MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a 45 degree... | |
| MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Dual Link connector on one end and a right angle... | |
| MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a 45 degree... | |
| MilesTek's cables are perfect for tight fit and confined space DVI applications. These rugged cable assemblies feature a standard DVI-D Single Link connector on one end and a right angle... | |
| MilesTek's Deluxe DVI-D Dual Link cable assemblies offer high performance at a very affordable price. Our DVI-D Dual Link cable series include dual ferrite beads to reduce the adverse effects... | |
| MilesTek's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects... | |
| MilesTek's Deluxe DVI-I Dual Link cable assemblies offer high performance at a very affordable price. DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz... | |
| MilesTek's premium DVI-D Dual Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Dual Link cable series include dual ferrite beads plus a custom steel internal... | |
| MilesTek's premium DVI-D Single Link cable assemblies offer high performance at an affordable price. Our premium DVI-D Single Link cable series include dual ferrite beads plus a custom steel internal... | |
| MilesTek's Premium Panel Mount DVI-D Dual Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel , enclosure or wall plate. | |
| MilesTek's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The... | |
| Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection... | |
| The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a... | |
| The DP to DVI Dongle is a cost-effective solution to send video signal from an existing Source device to a projector or monitor, without the expense of upgrading to a... | |
| The DVI-D Dual Link cable assemblies feature LSZH jackets, ferrite over molds and hoods. These LSZH DVI cables were designed for use in confined environments where toxic gases could damage... | |
| The DVI-D Single Link cable assemblies feature LSZH jackets, ferrite over molds and hoods. These LSZH DVI cables were designed for use in confined environments where toxic gases could damage... | |
| These backward compatible cable assemblies allow connection between SVGA HD15 devices and DVI devices. Our premium cable series include dual ferrite beads plus a custom steel internal enclosure under the... |