MilesTek Corporation Datasheets for Wallplates

Wallplates are covers for electrical receptacles and switches normally mounted on a wall.
Wallplates: Learn more

Product Name Notes
3-GANG RECESSED CABLE PLATE, WHITE - Part # DC 45 0003 WH Use these new recessed low voltage cable plates to install low voltage cables behind your flat panel TV,...
SURFACE MNT BOX OFFICE WHT 2 PORT - 60-05213 Surface mount boxes feature a compact low profile outline. They are ideal where internal wall access is not available. The boxes...
1 GANG VGA, 3.5 AUDIO, RJ45, 3 RCA ALUMINUM PLATE - PART# 60-53147 MilesTek's new high-quality clear anodized aluminum wall plates provide a rugged and durable mounting surface for professional...
1-GANG RECESSED CABLE PLATE, LIGHT ALMOND - Part # DC 45 0001 LA Use these new recessed low voltage cable plates to install low voltage cables behind your flat panel...
2-GANG RECESSED CABLE PLATE, LIGHT ALMOND - Part # DC 45 0002 LA Use these new recessed low voltage cable plates to install low voltage cables behind your flat panel...
2-GANG RECESSED CABLE PLATE, WHITE - Part # DC 45 0002 WH Use these new recessed low voltage cable plates to install low voltage cables behind your flat panel TV,...
3.5MM KEYSTONE SNAPIN MODULE - PART# 60-40001 White WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and...
[HELLRMN TYTN] RCA CPLR W/YELLW STRIPE, IVOR MOD - 60-06220 HellermannTyton offers a RCA connector module for audio and video applications. FEATURES: RCA female coupler with yellow stripe and ivory...
[HELLRMN TYTN] SS 1-GANG 2-PORT FACE PLATE - 60-03034 Ideal for schools and institutions. Stainless steel multi-access faceplates are used with snap-in modules, which insert at the rear of the...
[HELLRMN TYTN] SS 1-GANG 4-PORT FACE PLATE - 60-03035 Ideal for schools and institutions. Stainless steel multi-access faceplates are used with snap-in modules, which insert at the rear of the...
[HELLRMN TYTN] SS 2 GANG 4 PORT FACE PLATE - 60-03037 Ideal for schools and institutions. Stainless steel multi-access faceplates are used with snap-in modules, which insert at the rear...
[LEVITON] DECORA MULTIMEDIA INSERT 3 PORT BLACK - PART# LE-41643-00E APPLICATION Field-configurable Decora style housing that accepts all QuickPort snap-in modules. Use to support voice, data, audio and video applications...
[LEVITON] DECORA MULTIMEDIA INSERT 3 PORT WHITE - PART# LE-41642-00W APPLICATION Field-configurable Decora style housing that accepts all QuickPort snap-in modules. Use to support voice, data, audio and video applications...
[LEVITON] DECORA MULTIMEDIA INSERT 4 PORT WHITE- PART# LE-41644-00W APPLICATION Field-configurable Decora style housing that accepts all QuickPort snap-in modules. Use to support voice, data, audio and video applications in...
[LEVITON] DECORA MULTIMEDIA INSERT 6 PORT BROWN - PART# LE-41646-00B APPLICATION Field-configurable Decora style housing that accepts all QuickPort snap-in modules. Use to support voice, data, audio and video applications...
[LEVITON] DOUBLE GANG BLANK WALLPLATE WHITE - PART# LE-88025 DESCRIPTION>/B> 2-Gang No Device Blank Wallplate, Standard Size, Thermoset, Box Mount - White PRODUCT FEATURES Type: Standard Size Gang: 2 Material:...
[LEVITON] GOLD RCA SPEAKER JACK BLACK STRIPE ALMOND - PART# LE-40830-BAE APPLICATION Stereo/video connectivity for workstation cabling for termination on UTP cable, speaker wire or shielded audio/video cable. QuickPort Bulkhead...
[LEVITON] QUICKPORT 1 PORT WALLPLATE GRAY - PART# LE-41080-1GP APPLICATION Field-configurable wallplates accept QuickPort snap-in modules to support multimedia applications with 1, 2, 3, 4 or 6 ports. Use where...
[LEVITON] QUICKPORT 1 PORT WALLPLATE IVORY - PART# LE-41080-1IP APPLICATION Field-configurable wallplates accept QuickPort snap-in modules to support multimedia applications with 1, 2, 3, 4 or 6 ports. Use where...
[LEVITON] QUICKPORT 1 PORT WALLPLATE LIGHT ALMOND - PART# LE-41080-1TP APPLICATION Field-configurable wallplates accept QuickPort snap-in modules to support multimedia applications with 1, 2, 3, 4 or 6 ports. Use...
[LEVITON] QUICKPORT 1 PORT WALLPLATE WHITE - PART# LE-41080-1WP APPLICATION Field-configurable wallplates accept QuickPort snap-in modules to support multimedia applications with 1, 2, 3, 4 or 6 ports. Use where...
[LEVITON] QUICKPORT 2 PORT WALLPLATE IVORY - PART# LE-41080-2IP APPLICATION Field-configurable wallplates accept QuickPort snap-in modules to support multimedia applications with 1, 2, 3, 4 or 6 ports. Use where...
[LEVITON] QUICKPORT 3 PORT WALLPLATE BLACK - PART# LE-41080-3EP APPLICATION Field-configurable wallplates accept QuickPort snap-in modules to support multimedia applications with 1, 2, 3, 4 or 6 ports. Use where...
[LEVITON] QUICKPORT 3 PORT WALLPLATE GRAY - PART# LE-41080-3GP APPLICATION Field-configurable wallplates accept QuickPort snap-in modules to support multimedia applications with 1, 2, 3, 4 or 6 ports. Use where...
[LEVITON] QUICKPORT 3 PORT WALLPLATE IVORY - PART# LE-41080-3IP APPLICATION Field-configurable wallplates accept QuickPort snap-in modules to support multimedia applications with 1, 2, 3, 4 or 6 ports. Use where...
[LEVITON] QUICKPORT 3 PORT WALLPLATE LIGHT ALMOND - PART# LE-41080-3TP APPLICATION Field-configurable wallplates accept QuickPort snap-in modules to support multimedia applications with 1, 2, 3, 4 or 6 ports. Use...
[LEVITON] QUICKPORT 3 PORT WALLPLATE WHITE - PART# LE-41080-3WP APPLICATION Field-configurable wallplates accept QuickPort snap-in modules to support multimedia applications with 1, 2, 3, 4 or 6 ports. Use where...
[LEVITON] QUICKPORT 4 PORT WALLPLATE LIGHT ALMOND - PART# LE-41080-4TP APPLICATION Field-configurable wallplates accept QuickPort snap-in modules to support multimedia applications with 1, 2, 3, 4 or 6 ports. Use...
[LEVITON] QUICKPORT 4 PORT WALLPLATE WHITE - PART# LE-41080-4WP APPLICATION Field-configurable wallplates accept QuickPort snap-in modules to support multimedia applications with 1, 2, 3, 4 or 6 ports. Use where...
[LEVITON] QUICKPORT 6 PORT WALLPLATE WHITE - ART# LE-41080-6WP APPLICATION Field-configurable wallplates accept QuickPort snap-in modules to support multimedia applications with 1, 2, 3, 4 or 6 ports. Use where...
[LEVITON] QUICKPORT CAT5E GIGAMAX JACK BLACK - PART# LE-5G108-RE5 APPLICATION Modular connector for Category 5e UTP structured cabling systems. Uses include high megabit applications such as Gigabit Ethernet and 622...
[LEVITON] QUICKPORT CAT5E GIGAMAX JACK BLUE - PART# LE-5G108-RL5 APPLICATION Modular connector for Category 5e UTP structured cabling systems. Uses include high megabit applications such as Gigabit Ethernet and 622...
[LEVITON] QUICKPORT CAT5E GIGAMAX JACK BROWN - PART# LE-5G108-RB5 APPLICATION Modular connector for Category 5e UTP structured cabling systems. Uses include high megabit applications such as Gigabit Ethernet and 622...
[LEVITON] QUICKPORT CAT5E GIGAMAX JACK GRAY - PART# LE-5G108-RG5 APPLICATION Modular connector for Category 5e UTP structured cabling systems. Uses include high megabit applications such as Gigabit Ethernet and 622...
[LEVITON] QUICKPORT CAT5E GIGAMAX JACK LIGHT ALMOND - PART# LE-5G108-RT5 APPLICATION Modular connector for Category 5e UTP structured cabling systems. Uses include high megabit applications such as Gigabit Ethernet and...
[LEVITON] QUICKPORT CAT5E GIGAMAX JACK WHITE - PART# LE-5G108-RW5 APPLICATION Modular connector for Category 5e UTP structured cabling systems. Uses include high megabit applications such as Gigabit Ethernet and 622...
[LEVITON] QUICKPORT CAT6+ EXTREME JACK BLUE - PART# LE-61110-RL6 APPLICATION Leviton's eXtreme 6+ Connector is designed to be used with all Leviton QuickPort compatible products. The connectors include Leviton's patented...
[LEVITON] QUICKPORT CAT6+ EXTREME JACK DARK RED - PART# LE-61110-RR6 APPLICATION Leviton's eXtreme 6+ Connector is designed to be used with all Leviton QuickPort compatible products. The connectors include Leviton's...
[LEVITON] QUICKPORT CAT6+ EXTREME JACK IVORY - PART# LE-61110-RI6 APPLICATION Leviton's eXtreme 6+ Connector is designed to be used with all Leviton QuickPort compatible products. The connectors include Leviton's patented...
[LEVITON] QUICKPORT CAT6+ EXTREME JACK LIGHT ALMOND - PART# LE-61110-RT6 APPLICATION Leviton's eXtreme 6+ Connector is designed to be used with all Leviton QuickPort compatible products. The connectors include Leviton's...
[LEVITON] QUICKPORT CAT6+ EXTREME JACK WHITE - PART# LE-61110-RW6 APPLICATION Leviton's eXtreme 6+ Connector is designed to be used with all Leviton QuickPort compatible products. The connectors include Leviton's patented...
[LEVITON] QUICKPORT F MODULE BLACK - PART# LE-41084-FEF APPLICATION Nickel or gold-plated female-to-female connector features screw-on front and rear connections. Pass through design applications: TV, VCR, DVD, satellite, and home...
[LEVITON] QUICKPORT F WHITE MODULE - PART# LE-41084-FWF APPLICATION Nickel or gold-plated female-to-female connector features screw-on front and rear connections. Pass through design applications: TV, VCR, DVD, satellite, and home...
[LEVITON] RJ11 6C VOICE GRADE MODULE IVORY - PART# LE-41106-RI6 APPLICATION Modular connector for voice grade structured cabling systems. Snaps into the entire Leviton QuickPort family of workstation housings, Multimedia...
[LEVITON] RJ11 6C VOICE GRADE MODULE WHITE - PART# LE-41106-RW6 APPLICATION Modular connector for voice grade structured cabling systems. Snaps into the entire Leviton QuickPort family of workstation housings, Multimedia...
[LEVITON] SINGLE GANG BLANK WALLPLATE WHITE - PART# LE-88014 APPLICATION 1-Gang No Device Blank Wallplate, Standard Size, Thermoset, Box Mount - White PRODUCT FEATURES Type: Standard Size Gang: 1 Material:...
[LEVITON] SINGLE GANG DECORA WALLPLATE ALMOND - PART# LE-80401-A APPLICATION Compatible with Leviton Decora Brand outlets, this wallplate is ideal for residential wiring and add style and function to any...
[LEVITON] SINGLE GANG DECORA WALLPLATE BLACK - PART# LE-80401-E APPLICATION Compatible with Leviton Decora Brand outlets, this wallplate is ideal for residential wiring and add style and function to any...
[LEVITON] SINGLE GANG DECORA WALLPLATE BROWN - PART# LE-80401 APPLICATION Compatible with Leviton Decora Brand outlets, this wallplate is ideal for residential wiring and add style and function to any...
[LEVITON] SINGLE GANG DECORA WALLPLATE WHITE - PART# LE-80401-W APPLICATION Compatible with Leviton Decora Brand outlets, this wallplate is ideal for residential wiring and add style and function to any...
CAT5E RJ45 110 BLACK MODULE - PART #60-15424 MilesTek offers a wide selection of Cat5e/6 adapters to address IT and Data Center applications. Features: WARNING: This product can expose you...
CAT5E RJ45 110 BLUE MODULE - PART #60-19424 MilesTek offers a wide selection of Cat5e/6 adapters to address IT and Data Center applications. WARNING: This product can expose you to...
DSUB BARREL NUT (1EA) - 10-24233 Barrel nut for use with the D sub type connectors.FEATURES: D-Sub Barrel Nut Sold as one each WARNING: This product can expose you...
MILESTEK CAT5E SURFACE MOUNT DUAL JACK IVORY - 60-06194 Surface mount boxes with built-in CAT5e jacks are ideal for cost effective surface terminations. FEATURES: CAT5e rated Universal TIA/EIA 568A or...
MILESTEK KEYSTONE 3 PORT WALL PLATE IVORY - PART# 60-06503 These faceplates are ideal for the installation of keystone jacks, "F" TV connectors or ST, SC fiber optic connectors, available...
MILESTEK KEYSTONE 3 PORT WALL PLATE OFFICE WHITE - PART# 60-25503 These faceplates are ideal for the installation of keystone jacks, "F" TV connectors or ST, SC fiber optic connectors,...
MILESTEK KEYSTONE 4 PORT WALL PLATE OFFICE WHITE - PART# 60-25504 These faceplates are ideal for the installation of keystone jacks, "F" TV connectors or ST, SC fiber optic connectors,...
MILESTEK KEYSTONE 6 PORT WALL PLATE WHITE - PART# 60-10506 These faceplates are ideal for the installation of keystone jacks, "F" TV connectors or ST, SC fiber optic connectors, available...
MILESTEK KEYSTONE CAT5E RJ45 110 JACK IVORY - PART# 60-06524 The keystone jacks are individually terminated using 110 Insulation Displacement Connectors (IDC) with punch down cap for quick installation. User...
MILESTEK KEYSTONE CAT5E RJ45 110 JACK LIGHT ALMOND - PART# 60-07524 The keystone jacks are individually terminated using 110 Insulation Displacement Connectors (IDC) with punch down cap for quick installation.
MILESTEK KEYSTONE CAT5E RJ45 110 JACK ORANGE - PART# 60-08524 The keystone jacks are individually terminated using 110 Insulation Displacement Connectors (IDC) with punch down cap for quick installation. User...
MILESTEK KEYSTONE CAT6 RJ45 110 JACK BLACK - PART# 60-15624 These 8-position, 8-conductor Connectors feature dual-color-coded wiring labels with both T568A and T568B wiring patterns, Keystone compatibility, and a 110-style...
MILESTEK KEYSTONE CAT6 RJ45 110 JACK GREEN - PART# 60-17624 These 8-position, 8-conductor Connectors feature dual-color-coded wiring labels with both T568A and T568B wiring patterns, Keystone compatibility, and a 110-style...
MILESTEK KEYSTONE CAT6 RJ45 110 JACK IVORY - PART# 60-06624 These 8-position, 8-conductor Connectors feature dual-color-coded wiring labels with both T568A and T568B wiring patterns, Keystone compatibility, and a 110-style...
MILESTEK KEYSTONE CAT6 RJ45 110 JACK RED - PART# 60-16624 These 8-position, 8-conductor Connectors feature dual-color-coded wiring labels with both T568A and T568B wiring patterns, Keystone compatibility, and a 110-style...
MILESTEK KEYSTONE F TYPE JACK IVORY - PART# 60-06191 MilesTek's Voice/data/video connectivity for workstation cabling termination on coaxial cable. FEATURES: Voice/data/video coaxial pass through. Connection adapter is for cables that...
MILESTEK KEYSTONE F TYPE JACK WHITE - PART# 60-10191 MilesTek's Voice/data/video connectivity for workstation cabling termination on coaxial cable. FEATURES: Voice/data/video coaxial pass through. Connection adapter is for cables that...
MILESTEK KEYSTONE RJ11 110 JACK IVORY - PART# 60-06190 Milestek's RJ11 jack simply snaps in to our wall plates to give you the video connection you need. The F type...
MILESTEK KEYSTONE RJ11 110 JACK ORANGE - PART# 60-08190 Milestek's RJ11 jack simply snaps in to our wall plates to give you the video connection you need. The F type...
MILESTEK KEYSTONE RJ11 110 JACK YELLOW - PART# 60-18190 Milestek's RJ11 jack simply snaps in to our wall plates to give you the video connection you need. The F type...
SURFACE MOUNT BOX 4 PORT IVORY - 60-05214 Surface mount boxes are designed for use for retrofit situations where internal wall access may not be obtainable. FEATURES: Four port surface...
SURFACE MOUNT BOX IVORY 2 PORT - 60-05211 Surface mount boxes feature a compact low profile outline. They are ideal where internal wall access is not available. The boxes have...
SURFACE MOUNT BOX IVORY 6 PORT Surface mount boxes feature a compact low profile outline. They are ideal where internal wall access is not available. The boxes have knockouts on...
SURFACE MOUNT BOX WHITE 2 PORT - 60-05212 Surface mount boxes feature a compact low profile outline. They are ideal where internal wall access is not available. The boxes have...
[HELLRMN TYTN] RED RCA-110 PUNCHDOWN IVORY MODULE - 60-06223 HellermannTyton offers a RCA connector module for audio and video applications using standard Category 5, 5e or 6 UTP cable. FEATURES:...
[HELLRMN TYTN] WHITE RCA 110 WHITE MODULE - 60-10231 RCA connector module for audio and video applications using standard Category 5, 5e or 6 UTP cable. Features: RCA to 110...
[HELLRMN TYTN] YELLOW RCA 110 WHITE MODULE - 60-10230 RCA connector module for audio and video applications using standard Category 5, 5e or 6 UTP cable. Features: RCA to 110...
[LEVITON] QUICKPORT F MODULE LIGHT ALMOND - PART# LE-41084-FTF APPLICATION Nickel or gold-plated female-to-female connector features screw-on front and rear connections. Pass through design applications: TV, VCR, DVD, satellite, and...
[LEVITON] RJ11 6C VOICE GRADE MODULE LIGHT ALMOND - PART# LE-41106-RT6 APPLICATION Modular connector for voice grade structured cabling systems. Snaps into the entire Leviton QuickPort family of workstation housings,...
Compact, highly versatile surface mount housings designed especially for Leviton’s QuickPort Keystone Jacks, to provide network installers with an economical yet reliable enclosure for multiple voice/data connections. Modular design allows...
Yellow center RCA in White module. RCA to RCA Feed through for snap in Modular wall plates and panels. Sold in Yellow, White, Red and Black center color codes on...