MilesTek Corporation MilesTek Open Frame 19" Wall Mount Rack - 12" Depth -16U REF00395

Description
MilesTek Open Frame 19" Wall Mount Rack - 12" Depth -16U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek Open Frame 19" Wall Mount Rack - 12" Depth -16U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
MilesTek Open Frame 19
Denton, TX, United States
MilesTek Open Frame 19" Wall Mount Rack - 12" Depth -16U
REF00395
MilesTek Open Frame 19" Wall Mount Rack - 12" Depth -16U REF00395
MilesTek Open Frame 19" Wall Mount Rack - 12" Depth -16U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek Open Frame 19" Wall Mount Rack - 12" Depth -16U
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number REF00395
Product Name MilesTek Open Frame 19" Wall Mount Rack - 12" Depth -16U
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details