MilesTek Corporation RND LACING BAR WITH 4" OFFSET 10PC. PACK LBP-1R4

Description
[MID ATL] RND LACING BAR WITH 4" OFFSET 10PC. PACK - LBP-1R4 MIDDLE ATLANTIC - ROUND LACING BAR WITH 4" OFFSET 10 PIECE PACK. The economical and effective way to manage cable horizontally. Made from 1/4" diameter rod with flattened ends (model LBP-1R, LBP-1.5 and LBP-1R4) or 3/16" thick aluminum (model LBP-1S), and finished in a black powder coat. Model LBP-1R4 features a 4" offset and model LBP-1.5 features a 12" offset for easy viewing of cable identification. Model LBP-1A, LBP-2A, LBP-4A and LBP-6A feature a formed "L" shape, generous cable tie slots, a special coating to protect cable, and are offered in straight and 2", 4" and 6" offset models, respectively. All lacer bars sold in packs of 10.
Description
[MID ATL] RND LACING BAR WITH 4" OFFSET 10PC. PACK - LBP-1R4 MIDDLE ATLANTIC - ROUND LACING BAR WITH 4" OFFSET 10 PIECE PACK. The economical and effective way to manage cable horizontally. Made from 1/4" diameter rod with flattened ends (model LBP-1R, LBP-1.5 and LBP-1R4) or 3/16" thick aluminum (model LBP-1S), and finished in a black powder coat. Model LBP-1R4 features a 4" offset and model LBP-1.5 features a 12" offset for easy viewing of cable identification. Model LBP-1A, LBP-2A, LBP-4A and LBP-6A feature a formed "L" shape, generous cable tie slots, a special coating to protect cable, and are offered in straight and 2", 4" and 6" offset models, respectively. All lacer bars sold in packs of 10.

Suppliers

Company
Product
Description
Supplier Links
RND LACING BAR WITH 4
Denton, TX, United States
RND LACING BAR WITH 4" OFFSET 10PC. PACK
LBP-1R4
RND LACING BAR WITH 4" OFFSET 10PC. PACK LBP-1R4
[MID ATL] RND LACING BAR WITH 4" OFFSET 10PC. PACK - LBP-1R4 MIDDLE ATLANTIC - ROUND LACING BAR WITH 4" OFFSET 10 PIECE PACK. The economical and effective way to manage cable horizontally. Made from 1/4" diameter rod with flattened ends (model LBP-1R, LBP-1.5 and LBP-1R4) or 3/16" thick aluminum (model LBP-1S), and finished in a black powder coat. Model LBP-1R4 features a 4" offset and model LBP-1.5 features a 12" offset for easy viewing of cable identification. Model LBP-1A, LBP-2A, LBP-4A and LBP-6A feature a formed "L" shape, generous cable tie slots, a special coating to protect cable, and are offered in straight and 2", 4" and 6" offset models, respectively. All lacer bars sold in packs of 10.

[MID ATL] RND LACING BAR WITH 4" OFFSET 10PC. PACK - LBP-1R4 MIDDLE ATLANTIC - ROUND LACING BAR WITH 4" OFFSET 10 PIECE PACK. The economical and effective way to manage cable horizontally. Made from 1/4" diameter rod with flattened ends (model LBP-1R, LBP-1.5 and LBP-1R4) or 3/16" thick aluminum (model LBP-1S), and finished in a black powder coat. Model LBP-1R4 features a 4" offset and model LBP-1.5 features a 12" offset for easy viewing of cable identification. Model LBP-1A, LBP-2A, LBP-4A and LBP-6A feature a formed "L" shape, generous cable tie slots, a special coating to protect cable, and are offered in straight and 2", 4" and 6" offset models, respectively. All lacer bars sold in packs of 10.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number LBP-1R4
Product Name RND LACING BAR WITH 4" OFFSET 10PC. PACK
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0125 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 1.38 inch (35 mm)
Depth 1.97 inch (50 mm)
View Details
Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details