MilesTek Corporation MIDDLE ATLANTIC SLIM 5 CASTER SET MILESTEK PART 50-70453 5W

Description
[MID ATL] SLIM 5 CASTER SET - MILESTEK PART #50-70453 MIDDLE ATLANTIC - SLIM 5 CASTER SET
Description
[MID ATL] SLIM 5 CASTER SET - MILESTEK PART #50-70453 MIDDLE ATLANTIC - SLIM 5 CASTER SET

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC SLIM 5 CASTER SET MILESTEK PART 50-70453 - 5W - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC SLIM 5 CASTER SET MILESTEK PART 50-70453
5W
MIDDLE ATLANTIC SLIM 5 CASTER SET MILESTEK PART 50-70453 5W
[MID ATL] SLIM 5 CASTER SET - MILESTEK PART #50-70453 MIDDLE ATLANTIC - SLIM 5 CASTER SET

[MID ATL] SLIM 5 CASTER SET - MILESTEK PART #50-70453 MIDDLE ATLANTIC - SLIM 5 CASTER SET

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number 5W
Product Name MIDDLE ATLANTIC SLIM 5 CASTER SET MILESTEK PART 50-70453
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832123 - RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Width 3.74 inch (95 mm)
Depth 2.24 inch (57 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB enclosure - flameproof ex d iib h2 enclosures ejb - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Enclosures, Boxes, & Cases - 115-902 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details