MilesTek Corporation MIDDLE ATLANTIC PORTABLE RACK 14 RS MILESTEK PART 50-70196 PTRK-14

Description
[MID ATL] PORTABLE RACK 14 RS - MLESTEK PART #50-70196 14-Space Portable Rack. Combining smooth-rolling 4" cushion casters and advanced cable management, this rack provides an efficient equipment housing for easy mobility. 500 lb. capacity rack is constructed of welded 16-gauge steel with 1/8" thick corner braces. Each model is supplied with a front pair of infinitely adjustable 10/32" threaded rackrails. Key-locked front and rear doors, rubber-padded, spring-loaded recessed handles and black textured powder-coat finish are standard. The 14-rack space model has an overall height of 33-3/4" while the 21-rack space model is 46" high, including casters. Optional pair of rear rack rails are available for both 14- and 21-rack space models. Size and Capacity: Outside Width: 23" Outside Depth: 24" Outside Height: 34" Usable Width: 19" Usable Depth: 22" Usable Height: 24.5" Rack Spaces: 14 Load Capacity: 500 lbs.
Description
[MID ATL] PORTABLE RACK 14 RS - MLESTEK PART #50-70196 14-Space Portable Rack. Combining smooth-rolling 4" cushion casters and advanced cable management, this rack provides an efficient equipment housing for easy mobility. 500 lb. capacity rack is constructed of welded 16-gauge steel with 1/8" thick corner braces. Each model is supplied with a front pair of infinitely adjustable 10/32" threaded rackrails. Key-locked front and rear doors, rubber-padded, spring-loaded recessed handles and black textured powder-coat finish are standard. The 14-rack space model has an overall height of 33-3/4" while the 21-rack space model is 46" high, including casters. Optional pair of rear rack rails are available for both 14- and 21-rack space models. Size and Capacity: Outside Width: 23" Outside Depth: 24" Outside Height: 34" Usable Width: 19" Usable Depth: 22" Usable Height: 24.5" Rack Spaces: 14 Load Capacity: 500 lbs.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC PORTABLE RACK 14 RS MILESTEK PART 50-70196 - PTRK-14 - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC PORTABLE RACK 14 RS MILESTEK PART 50-70196
PTRK-14
MIDDLE ATLANTIC PORTABLE RACK 14 RS MILESTEK PART 50-70196 PTRK-14
[MID ATL] PORTABLE RACK 14 RS - MLESTEK PART #50-70196 14-Space Portable Rack. Combining smooth-rolling 4" cushion casters and advanced cable management, this rack provides an efficient equipment housing for easy mobility. 500 lb. capacity rack is constructed of welded 16-gauge steel with 1/8" thick corner braces. Each model is supplied with a front pair of infinitely adjustable 10/32" threaded rackrails. Key-locked front and rear doors, rubber-padded, spring-loaded recessed handles and black textured powder-coat finish are standard. The 14-rack space model has an overall height of 33-3/4" while the 21-rack space model is 46" high, including casters. Optional pair of rear rack rails are available for both 14- and 21-rack space models. Size and Capacity: Outside Width: 23" Outside Depth: 24" Outside Height: 34" Usable Width: 19" Usable Depth: 22" Usable Height: 24.5" Rack Spaces: 14 Load Capacity: 500 lbs.

[MID ATL] PORTABLE RACK 14 RS - MLESTEK PART #50-70196 14-Space Portable Rack. Combining smooth-rolling 4" cushion casters and advanced cable management, this rack provides an efficient equipment housing for easy mobility. 500 lb. capacity rack is constructed of welded 16-gauge steel with 1/8" thick corner braces. Each model is supplied with a front pair of infinitely adjustable 10/32" threaded rackrails. Key-locked front and rear doors, rubber-padded, spring-loaded recessed handles and black textured powder-coat finish are standard. The 14-rack space model has an overall height of 33-3/4" while the 21-rack space model is 46" high, including casters. Optional pair of rear rack rails are available for both 14- and 21-rack space models.

    Size and Capacity:
  • Outside Width: 23"
  • Outside Depth: 24"
  • Outside Height: 34"
  • Usable Width: 19"
  • Usable Depth: 22"
  • Usable Height: 24.5"
  • Rack Spaces: 14
  • Load Capacity: 500 lbs.
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number PTRK-14
Product Name MIDDLE ATLANTIC PORTABLE RACK 14 RS MILESTEK PART 50-70196
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832122 - RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Width 3.74 inch (95 mm)
Depth 1.77 inch (45 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 110-902 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers