MilesTek Corporation MIDDLE ATLANTIC CANTILEVER VENTED SHELF 3 SP 5.25" MILESTEK PART 50-70120 U317

Description
[MID ATL] CANTILEVER VENTED SHELF 3 SP 5.25" U317 - MILESTEK PART# 50-70120 19" Vented Cantilever Shelf 3-Space. Constructed of 16-gauge steel with black powder-coat finish. (Screws sold separately) Size and Capacity: Rack Spaces: 3 Inside Width: 17-3/8" Inside Depth: 17-3/8" Capacity: 60 lbs.
Description
[MID ATL] CANTILEVER VENTED SHELF 3 SP 5.25" U317 - MILESTEK PART# 50-70120 19" Vented Cantilever Shelf 3-Space. Constructed of 16-gauge steel with black powder-coat finish. (Screws sold separately) Size and Capacity: Rack Spaces: 3 Inside Width: 17-3/8" Inside Depth: 17-3/8" Capacity: 60 lbs.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC CANTILEVER VENTED SHELF 3 SP 5.25
Denton, TX, United States
MIDDLE ATLANTIC CANTILEVER VENTED SHELF 3 SP 5.25" MILESTEK PART 50-70120
U317
MIDDLE ATLANTIC CANTILEVER VENTED SHELF 3 SP 5.25" MILESTEK PART 50-70120 U317
[MID ATL] CANTILEVER VENTED SHELF 3 SP 5.25" U317 - MILESTEK PART# 50-70120 19" Vented Cantilever Shelf 3-Space. Constructed of 16-gauge steel with black powder-coat finish. (Screws sold separately) Size and Capacity: Rack Spaces: 3 Inside Width: 17-3/8" Inside Depth: 17-3/8" Capacity: 60 lbs.

[MID ATL] CANTILEVER VENTED SHELF 3 SP 5.25" U317 - MILESTEK PART# 50-70120
19" Vented Cantilever Shelf 3-Space. Constructed of 16-gauge steel with black powder-coat finish. (Screws sold separately)

    Size and Capacity:
  • Rack Spaces: 3
  • Inside Width: 17-3/8"
  • Inside Depth: 17-3/8"
  • Capacity: 60 lbs.
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number U317
Product Name MIDDLE ATLANTIC CANTILEVER VENTED SHELF 3 SP 5.25" MILESTEK PART 50-70120
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 222301 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.35 inch (85 mm)
Width 1.77 inch (45 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB-ULX enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
TK Series Enclosures - 109-411 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers