MilesTek Corporation Datasheets for Audio Cables
Audio cables transmit audible signals such as voice and music. They are designed to minimize noise and interference that can impair sound quality. Audio cables connect an audio source such as a stereo or microphone to an audio receiver or output such as speakers. Most products are shielded to prevent electromagnetic interference (EMI), typically with a foil and/or braided shield.
Audio Cables: Learn more
| Product Name | Notes |
|---|---|
| 3.5MM cable assembly male to male-1/8" Audio, length 3ft WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| 3.5MM cable assembly male to male-1/8" Audio, length 5FT WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| 3.5MM STEREO MALE / FEMALE CABLE 6 FT - 38-101-72 3.5 mm stereo audio patch cords extend the length of computer and stereo speaker cables. Available in 6, 12 and... | |
| 3.5MM STEREO MALE / MALE PREMIUM 50' CABLE - 38-100-600 3.5 mm stereo audio patch cords extend the length of computer and stereo speaker cables. Available in 6, 12 and... | |
| 3.5MM STEREO MALE /FEMALE CABLE 12' - 38-101-144 3.5 mm stereo audio patch cords extend the length of computer and stereo speaker cables. Available in 6, 12 and 25 foot... | |
| 3.5MM STEREO MALE /FEMALE CABLE 25 FT - 38-101-300 3.5 mm stereo audio patch cords extend the length of computer and stereo speaker cables. Available in 6, 12 and 25... | |
| 3.5MM Stereo Male to 2 RCA Males Y Cable - 10-22025 3.5mm to 2 RCA Y Cables are designed for quality computer audio applications. 3.5mm audio cables connect the PC... | |
| 3.5MM STEREO MALE TO 2 X RCA FEMALES 6" Y CABLE - 10-22023 Use Y cables to split stereo or mono audio signals for a variety of applications, including uses... | |
| 3.5MM STEREO MALE TO 2X3.5MM STEREO FEMALE 6" Y - 10-22021 Use Y cables to split stereo or mono audio signals for a variety of applications, including uses for home... | |
| COMPONENT/RGB VIDEO CABLE w/AUDIO 15 FT. - PART# 30-106-180-BLACK Component Video plus Left/Right Audio in one cable! This 5-RCA, high graded professional cable will give you the best conductivity signal... | |
| QUICK-CONNECT VGA 3.5 COMPOSITE VIDEO AUDIO CABLE 10 FT - QC03-VACP-1-10 DIN 14 Male to VGA (HD15), 3.5 mm stereo, Composite Video/Audio Adapter Cable with 10ft long WARNING: This product... | |
| STEREO AUDIO/VIDEO CORD 25 FT - 30-102-300 These budget-friendly cables handle stereo audio and composite video signals, allowing you to connect compatible A/V components (receivers, VCRs, TVs, DVD players, and... | |
| Stereo Audio/Video Cord 3' - 30-102-36 These cables are the right choice for connecting your VCR, DVD, TV and other audio/video equipment to your TV or receiver.High-qualit y video-grade RCA... | |
| STEREO AUDIO/VIDEO CORD 50 FT - 30-102-600 RCA GOLD PLATED STEREO AUDIO/VIDEO PATCH CABLE 50 FT WARNING: This product can expose you to chemicals including phthalates, which is known to... | |
| Stereo Audio/Video Cord 6' - 30-102-72 These cables are the right choice for connecting your VCR, DVD, TV and other audio/video equipment to your TV or receiver.High-qualit y video-grade RCA... | |
| RCA Cords & Connectors Length: 12' Gender: M/M Connector Type: Stereo/Video High-quality video-grade RCA cables with gold-plated connectors have color identification bands and black coaxial cable with stranded center conductors. |