MilesTek Corporation MIDDLE ATLANTIC 4.5" LOW PROFILE FAN FOR AXS SERIES AXS-FAN

Description
Middle Atlantic -- Featuring smooth, ball-bearing design, the 120V mount flush and comes in 4-1/2” model. AXS-FAN features a slim design for mounting in AXS Series racks. Mounting hardware and cord included with each unit. MILESTEK PART NUMBER 50-70742
Description
Middle Atlantic -- Featuring smooth, ball-bearing design, the 120V mount flush and comes in 4-1/2” model. AXS-FAN features a slim design for mounting in AXS Series racks. Mounting hardware and cord included with each unit. MILESTEK PART NUMBER 50-70742

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC 4.5
Denton, TX, United States
MIDDLE ATLANTIC 4.5" LOW PROFILE FAN FOR AXS SERIES
AXS-FAN
MIDDLE ATLANTIC 4.5" LOW PROFILE FAN FOR AXS SERIES AXS-FAN
Middle Atlantic -- Featuring smooth, ball-bearing design, the 120V mount flush and comes in 4-1/2” model. AXS-FAN features a slim design for mounting in AXS Series racks. Mounting hardware and cord included with each unit. MILESTEK PART NUMBER 50-70742

Middle Atlantic -- Featuring smooth, ball-bearing design, the 120V mount flush and comes in 4-1/2” model. AXS-FAN features a slim design for mounting in AXS Series racks. Mounting hardware and cord included with each unit.
MILESTEK PART NUMBER 50-70742

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number AXS-FAN
Product Name MIDDLE ATLANTIC 4.5" LOW PROFILE FAN FOR AXS SERIES
Unlock Full Specs
to access all available technical data

Similar Products

Modern Enclosures For Corner Mounted Electronics - SMART-CONTROL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 1.81 to 2.32 inch (45.97 to 58.93 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJBX enclosure - flameproof ex d iib h2 enclosures ejbx - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
TK Series Enclosures - 128-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers