MilesTek Corporation MilesTek 19" Rackmount Vented Steel Panel - 3U REF00413

Description
MilesTek 19" Rackmount Vented Steel Panel - 3U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek 19" Rackmount Vented Steel Panel - 3U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
MilesTek 19
Denton, TX, United States
MilesTek 19" Rackmount Vented Steel Panel - 3U
REF00413
MilesTek 19" Rackmount Vented Steel Panel - 3U REF00413
MilesTek 19" Rackmount Vented Steel Panel - 3U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek 19" Rackmount Vented Steel Panel - 3U
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number REF00413
Product Name MilesTek 19" Rackmount Vented Steel Panel - 3U
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, TYPE 120, 7.874 X 4.724 X 2.362 INCHES - 70016699 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJBX empty enclosure - flameproof ex d iib h2 enclosures ejbx 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details