MilesTek Corporation Datasheets for Wire, Cable, and Connector Tools
Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more
| Product Name | Notes |
|---|---|
| 3 BLADE CASSETTE (0.327/0.146) - 40-11311 The Clothespin Stripper (CP) prepares RG58, RG59 and RG6/8281. Not intended for cables smaller than RG58. The cassette cutting dimensions are in parentheses. The... | |
| 3 BLADE CLOTHESPIN STRIPPER (0.327/0.146) - 40-11310 The Clothespin Stripper (CP) prepares RG58, RG59 and RG6/8281. Not intended for cables smaller than RG58. The cassette cutting dimensions are in parentheses. | |
| 4-1/2" ANGLED FLUSH CUTTER 24 AWG MAX SIZE WIRE - 40-40038 4-1/2" Angled Flush Cutter. One of the best values for the money on the market.FEATURES: Made of 420... | |
| AD-1377 - The AD-1377 crimp tool is design to terminate wire splices, particularly for M17/176-00002 cable. These wire splices are included in the 10-06950 cable splicing kit, which conform to... | |
| BNC Removal Tool 16 Inch - 40-14007 16" BNC Removal Tool from handle to head with metal shaft length of 12 inches. Removes or installs BNC plug cable assemblies in... | |
| EZ-RJPRO HD CRIMP TOOL - PART# 40-40630 The new EZ-RJPRO HD Crimp Tool is designed for the professional installer providing a ratcheted, high leverage, ultra stable platform for consistent, repeatable... | |
| K815-S - Daniels K815-S is used with Cinch Connectivity Solution’s M22520/2-01 center contact crimp tool handle. This tool is used to position center contacts for most full-crimp twinaxial subminiature connectors. | |
| MILESTEK BASIC COAX STRIPPER RG59/RG6 COMPRESSION - 40-40396 Preset CATV coaxial cable stripping tool - The Loke stripper quickly and simply strips RG59 and RG6 coaxial cables for CATV F... | |
| UNIVERSAL STRIPPER/CUTTER - 40-40071 Universal Cable Stripper/Cutter for a mutiple cable types and sizes FEATURES: Universal clothespin-tool strips UTP and multi-conductor cables with diameters between 0.14" and 0.35" Also cuts... | |
| Cable Stripping Tool, No Cassette | |
| Cinch Connectivity Solution’s 010-0044 (Daniels TP-837 equivalent) is used with M22520/1-01 center contact crimp tool handle. This tool is used to position center sockets for 70C, PLR70C, PLR155AC, and large... | |
| Crimp die Y778 is used with crimp tool handle M22520/5-01 on MilesTek and Trompeter crimp type connectors. It is equivalent to the CD5-8 crimp die. This tool is used to... | |
| Daniels Y687 is used with Cinch Connectivity Solution’s M22520/5-01 bushing/shield crimp tool handle. It is equivalent to the Trompeter CD5-9 crimp die. This tool is used to crimp body housings... | |
| Die F-Plug RG59/6 Quad Hex 0.360/0.324. | |
| Die RG58/59/62. Hex 0.255/0.213/0.068. A component of the Universal Crimper Kit. | |
| RJ11 Die Set for 2, 4 or 6 position plugs. This die is used with the universal crimp handle. WARNING: This product can expose you to chemicals including phthalates, which... | |
| Subminiature Center Contact Crimp Tool | |
| The CD5-9 (Daniels Y687 equivalent) black crimp die set has one 0.255 inch hex crimp and one 0.193 inch shield crimp (when closed). This tool is used to crimp body... | |
| The M22520/1-01 (Daniels AF8 equivalent) crimp tool frame is used in conjunction with 010-0044 pin positioner and 010-0045 socket positioner to crimp center contacts to wire conductor leads. It suits... | |
| The M22520/5-01 (Daniels HX4 equivalent) standard crimp tool frame is used in conjunction with CD5 series crimp die sets in order to crimp connector bushings and shields. It suits most... | |
| The MilesTek 40-15006 D-Sub crimper terminates both standard stamped and high density (HD) stamped D-Sub pins (male & female). The spring-loaded crimper has built-in wire cutters. Does not work with... |