MilesTek Corporation MIDDLE ATLANTIC PORTABLE RACK CABINET 27 RACK SPACE PTRK-2726

Description
27 Rack Space, 26" Deep Portable Rolling Rack Cabinet - PTRK-2726 Specify a PTRK when a rugged, portable rack is essential. Smooth rolling 4" casters, advanced cable management and secure doors make this rack ideal for serving a variety of applications Features: Fully welded 16-gauge construction 1/8" thick structural steel internal braces Smooth-rolling 4" locking cushion casters Available with solid locking front door, or with graphite laminate top and plexi front door Available in 14 spaces, 21 spaces, and NEW 27 space heights Two depths available: 23" (21-1/2" useable) and NEW 26" (24-1/2" useable) Standard keylocked front & rear doors Rubber-padded spring loaded recessed handles Infinitely adjustable 10-32 threaded 11-gauge rackrail 500 lb. weight capacity Durable textured black powder coat finish
Description
27 Rack Space, 26" Deep Portable Rolling Rack Cabinet - PTRK-2726 Specify a PTRK when a rugged, portable rack is essential. Smooth rolling 4" casters, advanced cable management and secure doors make this rack ideal for serving a variety of applications Features: Fully welded 16-gauge construction 1/8" thick structural steel internal braces Smooth-rolling 4" locking cushion casters Available with solid locking front door, or with graphite laminate top and plexi front door Available in 14 spaces, 21 spaces, and NEW 27 space heights Two depths available: 23" (21-1/2" useable) and NEW 26" (24-1/2" useable) Standard keylocked front & rear doors Rubber-padded spring loaded recessed handles Infinitely adjustable 10-32 threaded 11-gauge rackrail 500 lb. weight capacity Durable textured black powder coat finish

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC PORTABLE RACK CABINET 27 RACK SPACE - PTRK-2726 - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC PORTABLE RACK CABINET 27 RACK SPACE
PTRK-2726
MIDDLE ATLANTIC PORTABLE RACK CABINET 27 RACK SPACE PTRK-2726
27 Rack Space, 26" Deep Portable Rolling Rack Cabinet - PTRK-2726 Specify a PTRK when a rugged, portable rack is essential. Smooth rolling 4" casters, advanced cable management and secure doors make this rack ideal for serving a variety of applications Features: Fully welded 16-gauge construction 1/8" thick structural steel internal braces Smooth-rolling 4" locking cushion casters Available with solid locking front door, or with graphite laminate top and plexi front door Available in 14 spaces, 21 spaces, and NEW 27 space heights Two depths available: 23" (21-1/2" useable) and NEW 26" (24-1/2" useable) Standard keylocked front & rear doors Rubber-padded spring loaded recessed handles Infinitely adjustable 10-32 threaded 11-gauge rackrail 500 lb. weight capacity Durable textured black powder coat finish

27 Rack Space, 26" Deep Portable Rolling Rack Cabinet - PTRK-2726 Specify a PTRK when a rugged, portable rack is essential. Smooth rolling 4" casters, advanced cable management and secure doors make this rack ideal for serving a variety of applications

    Features:
  • Fully welded 16-gauge construction
  • 1/8" thick structural steel internal braces
  • Smooth-rolling 4" locking cushion casters
  • Available with solid locking front door, or with graphite laminate top and plexi front door
  • Available in 14 spaces, 21 spaces, and NEW 27 space heights
  • Two depths available: 23" (21-1/2" useable) and NEW 26" (24-1/2" useable)
  • Standard keylocked front & rear doors
  • Rubber-padded spring loaded recessed handles
  • Infinitely adjustable 10-32 threaded 11-gauge rackrail
  • 500 lb. weight capacity
  • Durable textured black powder coat finish
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number PTRK-2726
Product Name MIDDLE ATLANTIC PORTABLE RACK CABINET 27 RACK SPACE
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Server Racks and Cabinets - C2F194936BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 56.31 inch (1430 mm)
Width 23 inch (584 mm)
View Details
2 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details