MilesTek Corporation MIDDLE ATLANTIC ERK SERIES ENCLSR 44RS 20"DP W/REAR DR MILESTEK PART 50-70554 ERK-4420

Description
MIDDLE ATLANTIC ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MILESTEK PART #50-70554-44 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive price Structural Features: Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting Finished in a durable black textured powder coat
Description
MIDDLE ATLANTIC ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MILESTEK PART #50-70554-44 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive price Structural Features: Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting Finished in a durable black textured powder coat

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC ERK SERIES ENCLSR 44RS 20
Denton, TX, United States
MIDDLE ATLANTIC ERK SERIES ENCLSR 44RS 20"DP W/REAR DR MILESTEK PART 50-70554
ERK-4420
MIDDLE ATLANTIC ERK SERIES ENCLSR 44RS 20"DP W/REAR DR MILESTEK PART 50-70554 ERK-4420
MIDDLE ATLANTIC ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MILESTEK PART #50-70554-44 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive price Structural Features: Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting Finished in a durable black textured powder coat

MIDDLE ATLANTIC ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MILESTEK PART #50-70554-44 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive price Structural Features:

  • Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity
  • Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting
  • Finished in a durable black textured powder coat
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number ERK-4420
Product Name MIDDLE ATLANTIC ERK SERIES ENCLSR 44RS 20"DP W/REAR DR MILESTEK PART 50-70554
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-407-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details