MilesTek Corporation MIDDLE ATLANTIC PAIR 6SP EARS 15.5" DEEP KDE6

Description
Fully vented rack ears promote cooling and accept clamping bars. Black powder coat finish.
Description
Fully vented rack ears promote cooling and accept clamping bars. Black powder coat finish.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC PAIR 6SP EARS 15.5
Denton, TX, United States
MIDDLE ATLANTIC PAIR 6SP EARS 15.5" DEEP
KDE6
MIDDLE ATLANTIC PAIR 6SP EARS 15.5" DEEP KDE6
Fully vented rack ears promote cooling and accept clamping bars. Black powder coat finish.

Fully vented rack ears promote cooling and accept clamping bars. Black powder coat finish.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number KDE6
Product Name MIDDLE ATLANTIC PAIR 6SP EARS 15.5" DEEP
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832138 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 2.76 inch (70 mm)
Depth 3.39 inch (86 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TG Series Enclosures - 100-403-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details