MilesTek Corporation MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 15U Flat Box REF00418

Description
MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 15U Flat Box WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 15U Flat Box WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
MilesTek Fixed Wall Mount 19
Denton, TX, United States
MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 15U Flat Box
REF00418
MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 15U Flat Box REF00418
MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 15U Flat Box WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 15U Flat Box
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number REF00418
Product Name MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 15U Flat Box
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Enclosures - 2832135 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 1.38 inch (35 mm)
Material Polycarbonate; Polycarbonate, Polyphenylene Oxide
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure windows - enclosure window - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 4; 6
View Details
TK Series Enclosures - 120-403 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
5 suppliers