MilesTek Corporation Datasheets for Wire and Cable Strippers
Cable and wire strippers are devices used to remove sections of insulation from electrical wire, allowing access to the conductor for terminating and splicing. This guide includes handheld, benchtop, powered, and chemical stripping processes.
Wire and Cable Strippers: Learn more
| Product Name | Notes |
|---|---|
| 3 BLADE CLOTHESPIN STRIPPER (0.327/0.146) - 40-11310 The Clothespin Stripper (CP) prepares RG58, RG59 and RG6/8281. Not intended for cables smaller than RG58. The cassette cutting dimensions are in parentheses. | |
| MILESTEK BASIC COAX STRIPPER RG59/RG6 COMPRESSION - 40-40396 Preset CATV coaxial cable stripping tool - The Loke stripper quickly and simply strips RG59 and RG6 coaxial cables for CATV F... | |
| UNIVERSAL STRIPPER/CUTTER - 40-40071 Universal Cable Stripper/Cutter for a mutiple cable types and sizes FEATURES: Universal clothespin-tool strips UTP and multi-conductor cables with diameters between 0.14" and 0.35" Also cuts... | |
| Cable Stripping Tool, No Cassette |