MilesTek Corporation MIDDLE ATLANTIC ERK SERIES ENCLSR 44RS 25DP W/REAR DR MILESTEK PART 50-70354-44 ERK-4425

Description
MIDDLE ATLANTIC ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MILESTEK PART #50-70354-44 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features: Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting Finished in a durable black textured powder coat
Description
MIDDLE ATLANTIC ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MILESTEK PART #50-70354-44 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features: Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting Finished in a durable black textured powder coat

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC ERK SERIES ENCLSR 44RS 25DP W/REAR DR MILESTEK PART 50-70354-44 - ERK-4425 - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC ERK SERIES ENCLSR 44RS 25DP W/REAR DR MILESTEK PART 50-70354-44
ERK-4425
MIDDLE ATLANTIC ERK SERIES ENCLSR 44RS 25DP W/REAR DR MILESTEK PART 50-70354-44 ERK-4425
MIDDLE ATLANTIC ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MILESTEK PART #50-70354-44 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features: Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting Finished in a durable black textured powder coat

MIDDLE ATLANTIC ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MILESTEK PART #50-70354-44 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features:

  • Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity
  • Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting
  • Finished in a durable black textured powder coat
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number ERK-4425
Product Name MIDDLE ATLANTIC ERK SERIES ENCLSR 44RS 25DP W/REAR DR MILESTEK PART 50-70354-44
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-012-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
EJBX empty enclosure - flameproof ex d iib h2 enclosures ejbx 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details