MilesTek Corporation CABLE LADDER END DROP 11" 1 PC 3 SPOOLS CLH-ED11

Description
[MID ATL] CABLE LADDER END DROP 11" 1 PC 3 SPOOLS - CLH-ED11 MIDDLE ATLANTIC CABLE LADDER END DROP 11" 1 PC 3 SPOOLS end cable drop
Description
[MID ATL] CABLE LADDER END DROP 11" 1 PC 3 SPOOLS - CLH-ED11 MIDDLE ATLANTIC CABLE LADDER END DROP 11" 1 PC 3 SPOOLS end cable drop

Suppliers

Company
Product
Description
Supplier Links
CABLE LADDER END DROP 11
Denton, TX, United States
CABLE LADDER END DROP 11" 1 PC 3 SPOOLS
CLH-ED11
CABLE LADDER END DROP 11" 1 PC 3 SPOOLS CLH-ED11
[MID ATL] CABLE LADDER END DROP 11" 1 PC 3 SPOOLS - CLH-ED11 MIDDLE ATLANTIC CABLE LADDER END DROP 11" 1 PC 3 SPOOLS end cable drop

[MID ATL] CABLE LADDER END DROP 11" 1 PC 3 SPOOLS - CLH-ED11 MIDDLE ATLANTIC CABLE LADDER END DROP 11" 1 PC 3 SPOOLS end cable drop

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number CLH-ED11
Product Name CABLE LADDER END DROP 11" 1 PC 3 SPOOLS
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 3381267 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.51 inch (140 mm)
Width 2.48 inch (63 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNCN Junction boxes - tncn-1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 106-515 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers