MilesTek Corporation MIDDLE ATLANTIC SLIM-5 KNOCK DOWN 29SP, 20" DP MILESTEK PART 50-70443 5-29

Description
MIDDLE ATLANTIC SLIM 5 SERIES EQUIPMENT RACK ENCLOSURE - MILESTEK PART #50-70443 Specify a Slim 5 when multiple racks need to be joined or when open sides are desirable. Ships ready-to-assemble to reduce shipping costs. Structural Features: Available in 20" and 26" useable depths Static load capacity, 10,000 lbs. UL Listed load capacity, 400 lbs. Wide range of cabinet options makes rack adaptable to a multitude of different installation environments Optional removable steel side panels provide security while attractive thermolaminate top and side panel options provide aesthetic appeal for home and studio installations Heavy-duty 14-gauge steel top and bottom contribute to unsurpassed rigidity of rack design Standard front and rear fixed 11-gauge, 10-32 threaded rackrail with marked rackspace increments to speed equipment mounting Optional casters can be bolted directly to bottom of rack or concealed in skirted base Unique mechanically interlocking corner joint is central to each units exceptional strength and eases assembly Bolt-together design allows for flat shipment via UPS 2" and w" top and bottom electrical knockouts in rear of rack for cable pass-through NEW top accepts two fans UL Listed in the US and Canada
Description
MIDDLE ATLANTIC SLIM 5 SERIES EQUIPMENT RACK ENCLOSURE - MILESTEK PART #50-70443 Specify a Slim 5 when multiple racks need to be joined or when open sides are desirable. Ships ready-to-assemble to reduce shipping costs. Structural Features: Available in 20" and 26" useable depths Static load capacity, 10,000 lbs. UL Listed load capacity, 400 lbs. Wide range of cabinet options makes rack adaptable to a multitude of different installation environments Optional removable steel side panels provide security while attractive thermolaminate top and side panel options provide aesthetic appeal for home and studio installations Heavy-duty 14-gauge steel top and bottom contribute to unsurpassed rigidity of rack design Standard front and rear fixed 11-gauge, 10-32 threaded rackrail with marked rackspace increments to speed equipment mounting Optional casters can be bolted directly to bottom of rack or concealed in skirted base Unique mechanically interlocking corner joint is central to each units exceptional strength and eases assembly Bolt-together design allows for flat shipment via UPS 2" and w" top and bottom electrical knockouts in rear of rack for cable pass-through NEW top accepts two fans UL Listed in the US and Canada

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC SLIM-5 KNOCK DOWN 29SP, 20
Denton, TX, United States
MIDDLE ATLANTIC SLIM-5 KNOCK DOWN 29SP, 20" DP MILESTEK PART 50-70443
5-29
MIDDLE ATLANTIC SLIM-5 KNOCK DOWN 29SP, 20" DP MILESTEK PART 50-70443 5-29
MIDDLE ATLANTIC SLIM 5 SERIES EQUIPMENT RACK ENCLOSURE - MILESTEK PART #50-70443 Specify a Slim 5 when multiple racks need to be joined or when open sides are desirable. Ships ready-to-assemble to reduce shipping costs. Structural Features: Available in 20" and 26" useable depths Static load capacity, 10,000 lbs. UL Listed load capacity, 400 lbs. Wide range of cabinet options makes rack adaptable to a multitude of different installation environments Optional removable steel side panels provide security while attractive thermolaminate top and side panel options provide aesthetic appeal for home and studio installations Heavy-duty 14-gauge steel top and bottom contribute to unsurpassed rigidity of rack design Standard front and rear fixed 11-gauge, 10-32 threaded rackrail with marked rackspace increments to speed equipment mounting Optional casters can be bolted directly to bottom of rack or concealed in skirted base Unique mechanically interlocking corner joint is central to each units exceptional strength and eases assembly Bolt-together design allows for flat shipment via UPS 2" and w" top and bottom electrical knockouts in rear of rack for cable pass-through NEW top accepts two fans UL Listed in the US and Canada

MIDDLE ATLANTIC SLIM 5 SERIES EQUIPMENT RACK ENCLOSURE - MILESTEK PART #50-70443 Specify a Slim 5 when multiple racks need to be joined or when open sides are desirable. Ships ready-to-assemble to reduce shipping costs. Structural Features:

  • Available in 20" and 26" useable depths
  • Static load capacity, 10,000 lbs.
  • UL Listed load capacity, 400 lbs.
  • Wide range of cabinet options makes rack adaptable to a multitude of different installation environments
  • Optional removable steel side panels provide security while attractive thermolaminate top and side panel options provide aesthetic appeal for home and studio installations
  • Heavy-duty 14-gauge steel top and bottom contribute to unsurpassed rigidity of rack design
  • Standard front and rear fixed 11-gauge, 10-32 threaded rackrail with marked rackspace increments to speed equipment mounting
  • Optional casters can be bolted directly to bottom of rack or concealed in skirted base
  • Unique mechanically interlocking corner joint is central to each units exceptional strength and eases assembly
  • Bolt-together design allows for flat shipment via UPS
  • 2" and w" top and bottom electrical knockouts in rear of rack for cable pass-through
  • NEW top accepts two fans
  • UL Listed in the US and Canada
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number 5-29
Product Name MIDDLE ATLANTIC SLIM-5 KNOCK DOWN 29SP, 20" DP MILESTEK PART 50-70443
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 222301 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.35 inch (85 mm)
Width 1.77 inch (45 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESACS - ESXCS control station - increased safety ex ed control stations - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 120-411 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers