MilesTek Corporation TOP COVER 18" DEEP PPM-LID18

Description
Middle Atlantic Top Cover 18" D for the Pivoting Panel Mount. Fits part# 50-41005. MilesTek part number 50-41011
Description
Middle Atlantic Top Cover 18" D for the Pivoting Panel Mount. Fits part# 50-41005. MilesTek part number 50-41011

Suppliers

Company
Product
Description
Supplier Links
TOP COVER 18
Denton, TX, United States
TOP COVER 18" DEEP
PPM-LID18
TOP COVER 18" DEEP PPM-LID18
Middle Atlantic Top Cover 18" D for the Pivoting Panel Mount. Fits part# 50-41005. MilesTek part number 50-41011

Middle Atlantic Top Cover 18" D for the Pivoting Panel Mount. Fits part# 50-41005. MilesTek part number 50-41011

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number PPM-LID18
Product Name TOP COVER 18" DEEP
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832119 - RS Components, Ltd.
Specs
Length 4.49 inch (114 mm)
Width 2.83 inch (72 mm)
Depth 1.3 inch (33 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 129-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers