MilesTek Corporation MIDDLE ATLANTIC FAN TOP, ACCEPTS THREE 6" FANS MW-6FT

Description
Mounts three 6” fans. Fits WR, WRK, MRK, VRK, VMRK, and DRK racks. Includes removable two space service plate. Service plate allows top removal without disrupting cable bundles. Steel construction with black finish.
Description
Mounts three 6” fans. Fits WR, WRK, MRK, VRK, VMRK, and DRK racks. Includes removable two space service plate. Service plate allows top removal without disrupting cable bundles. Steel construction with black finish.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC FAN TOP, ACCEPTS THREE 6
Denton, TX, United States
MIDDLE ATLANTIC FAN TOP, ACCEPTS THREE 6" FANS
MW-6FT
MIDDLE ATLANTIC FAN TOP, ACCEPTS THREE 6" FANS MW-6FT
Mounts three 6” fans. Fits WR, WRK, MRK, VRK, VMRK, and DRK racks. Includes removable two space service plate. Service plate allows top removal without disrupting cable bundles. Steel construction with black finish.

Mounts three 6” fans. Fits WR, WRK, MRK, VRK, VMRK, and DRK racks. Includes removable two space service plate. Service plate allows top removal without disrupting cable bundles. Steel construction with black finish.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number MW-6FT
Product Name MIDDLE ATLANTIC FAN TOP, ACCEPTS THREE 6" FANS
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832128 - RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Width 4.13 inch (105 mm)
Depth 1.57 inch (40 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJC enclosure - flameproof enclosures ejc ex d iic - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
TK Series Enclosures - 109-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers