MilesTek Corporation Datasheets for Rack Enclosures
Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Rack Enclosures: Learn more
| Product Name | Notes |
|---|---|
| 1” thick graphite laminated surface with durable black t-mold edging. Strong steel support tubes fasten to front and rear rackrail. Includes grommeted cable pass-throughs. Precludes the use of two rackspaces... | |
| 27 Rack Space, 26" Deep Portable Rolling Rack Cabinet - PTRK-2726 Specify a PTRK when a rugged, portable rack is essential. Smooth rolling 4" casters, advanced cable management and secure... | |
| [MID ATL] 16 SPC (28") 16" DP BLK LAMINATE KD RACK - RK16 MIDDLE ATLANTIC 16 SPACE (28") 16" DEEP BLACK LAMINATE KNOCKDOWN RACK These elegant, cost effective 19" equipment... | |
| [MID ATL] PAIR OF SIDE PANELS FOR 5 14 26 RACK - SP-5-14-26 MIDDLE ATLANTIC - PAIR OF SIDE PANELS FOR 5 14 26 RACK | |
| [MIDDDLE ATLANTIC] VIDEO RACKSHELF AS3 22 - Milestek part number 50-70300 The video rackshelf has a 22-1/4" deep shelf surface.The video rackshelf has front-to-rear mounting adjustment from 19-1/2" to 25"... | |
| [MIDDLE ATLANTIC] DEEP VIDEO RACKSHELF VDS - MilesTek part number 50-70301 The deep video rackshelf provides a 25-1/2" shelf depth. The deep video rack shelf adjusts from 24-1/2" to 29". | |
| MIDDLE ATLANTIC 10RS VALUE PRICED WALL MOUNT CABINET SBX-10, MILESTEK PART # 50-70381 Economical solution for smaller systems. Fully-welded, 18-gauge steel construction in a low-profile design. Locking front door swings... | |
| Middle Atlantic Black Laminated Rack 12-Space -MilesTek Part Number 50-70247 Constructed of 5/8" MDF board, these high-quality black-laminated 19" racks have 11-gauge, 10/32" threaded rack rails. The rectangular equipment enclosures... | |
| Middle Atlantic Black Laminated Rack 20RSx18in Deep - MilesTek part number 50-70249 Black Laminated Rack 20-Space. Constructed of 5/8" MDF board, these high-quality black-laminated 19" racks have 11-gauge, 10/32" threaded... | |
| MIDDLE ATLANTIC MRK SERIES GANGABLE RACK ENCLOSURES - MRK-2431 Narrow Design for Large-Scale Multi-Bay Jobs Specify an MRK when multiple racks need to be joined, or when open sides are... | |
| MIDDLE ATLANTIC MRK SERIES GANGABLE RACK ENCLOSURES - MRK-4031 Narrow Design for Large-Scale Multi-Bay Jobs Specify an MRK when multiple racks need to be joined, or when open sides are... | |
| MIDDLE ATLANTIC MRK SERIES GANGABLE RACK ENCLOSURES - MRK-4036 Narrow Design for Large-Scale Multi-Bay Jobs Specify an MRK when multiple racks need to be joined, or when open sides are... | |
| MIDDLE ATLANTIC MRK SERIES GANGABLE RACK ENCLOSURES - MRK-4436 Narrow Design for Large-Scale Multi-Bay Jobs Specify an MRK when multiple racks need to be joined, or when open sides are... | |
| MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 12 RACK SPACE, 21"HEIGHT, 18"DEEP, BLACK FINISH - MILESTEK PART # 50-70572 Open-back design maximizes useable wall space• 90º opening with positive stop... | |
| MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 12 RACK SPACE, 21"HEIGHT, 24"DEEP, BLACK FINISH - MILESTEK PART # 50-41031 Open-back design maximizes useable wall space• 90º opening with positive stop... | |
| MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 20 RACK SPACE, 35"HEIGHT, 18"DEEP, BLACK FINISH - MILESTEK PART # 50-70573 Open-back design maximizes useable wall space• 90º opening with positive stop... | |
| MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 20 RACK SPACE, 35"HEIGHT, 24"DEEP, BLACK FINISH - MILESTEK PART # 50-41032 Open-back design maximizes useable wall space• 90º opening with positive stop... | |
| MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 25 RACK SPACE, 43.75"HEIGHT, 18"DEEP, BLACK FINISH - MILESTEK PART # 50-41030 Open-back design maximizes useable wall space• 90º opening with positive stop... | |
| MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 25 RACK SPACE, 43.75"HEIGHT, 24"DEEP, BLACK FINISH - MILESTEK PART # 50-41033 Open-back design maximizes useable wall space• 90º opening with positive stop... | |
| [MID ATL] 2 SPC (3.5") 16" DP BLK LAMINATE KD RACK - RK2 MIDDLE ATLANTIC - 2 SPC (3.5") 16" DEEP BLACK LAMINATE KNOCKDOWN RACK These elegant, cost effective 19"... | |
| [MID ATL] 2-Post 19" x 84" BLACK ALUMINUM Relay Rack - MILESTEK Part# 50-70304 Features: 45 Rack Spaces 1600 lb. weight capacity 3/16" extruded aluminum uprights are 12-24 threaded front... | |
| [MID ATL] 3 Space (5.25") Rackshelf - U3 MilesTek part 50-70003 These easy-to-install shelves fit all components up to 17 3/8" wide to quickly meet all of your rackmounting needs. | |
| [MID ATL] 4 Space (7") Rackshelf - U4 These easy-to-install shelves fit all components up to 17 3/8" wide to quickly meet all of your rackmounting needs. Made from 16-gauge... | |
| [MID ATL] PORTABLE RACK 14 RS - MLESTEK PART #50-70196 14-Space Portable Rack. Combining smooth-rolling 4" cushion casters and advanced cable management, this rack provides an efficient equipment housing for... | |
| [MID ATL] PORTABLE RACK 21 - MILESTEK PART #50-70197 21-Space Portable Rack. Combining smooth-rolling 4" cushion casters and advanced cable management, this rack provides an efficient equipment housing for easy... | |
| [MID ATL] RACK D RING 3-1/4" x 3-5/8" D RING - MILESTEK PART #50-70131 Single Wall mount or rack mount D-Ring 3-1/4"w x 3-5/8"h. Finished in durable black powdercoat. D-ring... | |
| [MID ATL] TRIANGULAR WALL SUPPORT BRACKET CLB TSB - MILESTEK PART #50-70339 MIDDLE ATLANTIC - TRIANGULAR WALL SUPPORT BRACKET (VENDOR PART# CLB-TSB) | |
| Additional rackrail is heavy-gauge, cage nut style. Sold in pairs. Includes mounting hardware. | |
| Adjustable, split design allows for mid- and rear-hanging support. Works with steel side panels; not compatible with wood side panels. Cable chase kit is required when used with ganged racks. | |
| Anchoring bracket set supports a seismic-certified installation. Can be used to reinforce any mission-critical application. One set required per rack. | |
| Attaches to the rear of SH-DMP series shelves. Manages cabling, and holds power supplies and small devices. Rear grommets protect cable pass-throughs. Steel construction, finished in black powder coat. | |
| Clamping shelf holds components securely with rubber-lined clamps. Vented sides and bottom for efficient cooling. Robust steel construction with black powder coat finish. Ships ready-to-assemble to save space. | |
| Designed to hold small devices with nearly any mounting screw pattern. Universal pattern, with countersunk holes for popular Extron devices. | |
| Fully vented bottom and sides for heat dissipation. Accepts optional clamping bars to secure components. Accepts mounting of PD-815SC-PBSH power strip. Welded steel construction, with black powder coat finish. | |
| Fully vented split rear door with 64% open area. Black textured powder coat finish. | |
| Fully welded construction for strength and stability. Racks gang together when fully loaded. Includes two pair of adjustable cage nut rackrail and one pair of z-rail sidemount adaptors configured to... | |
| Fully welded construction for strength Enclosure sides include top and bottom venting Convenient lacing points and slotted rail brackets for cable management Standard front and rear 10-32 threaded rackrail with... | |
| Fully welded construction for strength. Enclosure sides include top and bottom venting. Convenient lacing points and slotted rail brackets for cable management. Standard front adjustable 10-32 threaded rackrail with numbered... | |
| Heavy gauge, 10-32 threaded rail. Steel construction with protective e-coating. Sold in pairs. | |
| Heavy-duty, full extension lockout shelf for easy maintenance. Comes with pre-assembled mounting ears to save time. Three mounting depth ranges from 12-1/2” to 29-1/8” High. 75 lb load capacity at... | |
| Heavy-gauge 10-32 threaded rackrail. Sold in pairs. | |
| Holds small components, wireless units and similar gear. Includes two 2” x 10” hook and loop strips for component mounting. Vented for cooling air circulation. | |
| Host enclosure can be pre-installed on-site. Detachable rack frame can be integrated with equipment and tested off-sit. Service stand raises service tracks to bottom of AXS, allowing it to pull... | |
| Incredible 200 lb. capacity, with full extension slides. Occupies two rackspaces, with 28” useable shelf depth. Adjustable rear support to mount in most racks (21.14” to 35.18” range). Steel construction... | |
| LAMINATE RACK 16" (10 SPACE) 16" DEEP - RK10 MIDDLE ATLANTIC - LAMINATE RACK 16" DEEP (10 SPACE) BLACK KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular,studio-grade... | |
| LAMINATE RACK 16" (8 SPACE) 16" DEEP - RK8 MIDDLE ATLANTIC - LAMINATE RACK 16" DEEP (8 SPACE) BLACK KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular,studio-grade... | |
| LAMINATE RACK 35" (20 SPACE) 16" DEEP - RK20 MIDDLE ATLANTIC - LAMINATE RACK 16" DEEP (20 SPACE) BLACK KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular,studio-grade... | |
| Lightweight, open design is easy to work with. Bolt-together design allows for flat shipment via UPS. Unique interlocking corner joint for exceptional strength and easy assembly. Accepts optional removable steel... | |
| Middle Atlantic - Rack Lockbox 4-Space. The 16-gauge steel lockbox mounts into 19" racks. The latch keeps the door closed and a built-in doorstop allows the door to be used... | |
| Middle Atlantic 10" Deep Chassis (2 rack space). The 10" deep chassis (2 rack space) features a 16-gauge all-steel body and front and rear panels made of 16-gauge aluminum for... | |
| MIDDLE ATLANTIC 24SPACE (42") SECT WALLRACK 20" DEEP BLK MILESTEK PART 50-70562-24 | |
| MIDDLE ATLANTIC 7RS VALUE PRICED WALL MOUNT CABINET SBX-7, MILESTEK Part # 50-70190 Economical solution for smaller systems. Fully-welded, 18-gauge steel construction in a low-profile design. Locking front door swings... | |
| MIDDLE ATLANTIC ADJUSTABLE TELESCOPING RACKSHELF 16"-26" - MILESTEK PART# 50-70815 Unlike standard adjustable shelves, the entire VSA shelf telescopes to reach rear rail, providing a range of useable depths from... | |
| MIDDLE ATLANTIC ADJUSTABLE TELESCOPING RACKSHELF 27"-44" - MILESTEK PART# 50-70816 Unlike standard adjustable shelves, the entire VSA shelf telescopes to reach rear rail, providing a range of useable depths from... | |
| Middle Atlantic Black Laminated Rack 16-Space. MilesTek Part Number 50-70248 Constructed of 5/8" MDF board, these high-quality black-laminated 19" racks have 11-gauge, 10/32" threaded rack rails. The rectangular equipment enclosures... | |
| Middle Atlantic Clamping Rackshelf 2-Space. Rubber-lined clamps secure equipment from the top and rear. Adjustable brackets stop equipment from moving back. The 16-gauge 19" shelf has a vented bottom. Durable... | |
| Middle Atlantic Clamping Rackshelf 3-Space. Rubber-lined clamps secure equipment from the top and rear. Adjustable brackets stop equipment from moving back. The 16-gauge 19" shelf has a vented bottom. Durable... | |
| MIDDLE ATLANTIC Ladder Rack 6"L x 12"W Black - MILESTEK PART #50-70324 Overhead 12" wide ladder racks allow a convenient method of routing cables from racks to walls and ceilings. | |
| MIDDLE ATLANTIC LADDER RACK 90 DEGREE CORNER BEND BLACK - MILESTEK PART #50-70516 For smooth 90 degree turns, join two straight ladder racks. FEATURES: Ladder sections individually boxed with handles... | |
| MIDDLE ATLANTIC LR Wall Angle Bracket Black - MILESTEK PART #50-70332 The wall angle bracket has J-bolts, nuts and washers to attach a ladder's end to a wall. The Wall... | |
| MIDDLE ATLANTIC Rack Lockbox 3-Space. The 16-gauge steel lockbox mounts into 19" racks. The latch keeps the door closed and a built-in doorstop allows the door to be used as... | |
| MIDDLE ATLANTIC WRS Series Low-Profile Wall Cabinets - MILESTEK PART #50-70191 Specify a WRS when vertically wall mounting deep eqiupmentStructural Features: Unique design with 23" useable racking depth allows mounting... | |
| MIDDLE ATLANTIC WRS Series Low-Profile Wall Cabinets - MILESTEK PART #50-70192 Specify a WRS when vertically wall mounting deep eqiupmentStructural Features: Unique design with 23" useable racking depth allows mounting... | |
| MIDDLE ATLANTIC WRS Series Low-Profile Wall Cabinets - MILESTEK PART #50-70193 Specify a WRS when vertically wall mounting deep eqiupment Structural Features: Unique design with 23" useable racking depth allows... | |
| MilesTek 19" Rackmount Adjustable Sliding Shelf - 26"Depth 1U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| MilesTek 19" Rackmount Front Cable Manager with D-Rings & Brush Grommet 1U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California... | |
| MilesTek 19" Rackmount PDU 12 Outlets 15A Basic Surge 6ft Cord WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek 19" Rackmount Shelf - 10.5" Depth - 1U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| MilesTek 19" Rackmount Shelf - 15" Depth - 2U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| MilesTek 19" Rackmount Shelf - 15" Depth - 3U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| MilesTek 19" Rackmount Sliding Keyboard Mouse Shelf - 2U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| MilesTek 19" Rackmount Steel Blank Panel - 1U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| MilesTek 19" Rackmount Steel Blank Panel - 2U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| MilesTek 19" Rackmount Steel Blank Panel - 3U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| MilesTek 19" Rackmount Steel Blank Panel - 4U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| MilesTek 19" Rackmount Steel Blank Panel - 5U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| MilesTek 19" Rackmount Steel Blank Panel - 6U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| MilesTek 19" Rackmount Vented Steel Panel - 1U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| MilesTek 19" Rackmount Vented Steel Panel - 2U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| MilesTek 19" Rackmount Vented Steel Panel - 3U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| MilesTek 19" Rackmount Vented Steel Panel - 4U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| MilesTek 2 Post Aluminum 19" Open Frame Rack-Black - 45U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause... | |
| MilesTek DVR Lockbox Horizontal Wall Mount Bracket for REF00419 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| MilesTek DVR Lockbox Vertical Wall Mount Bracket for REF00419 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| MilesTek Heavy Duty 19" Rack Mount Drawers 2U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| MilesTek Heavy Duty 19" Rack Mount Drawers 3U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| MilesTek Hinged 19" Wall Mount Rack - 6" Depth - 1U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek Hinged 19" Wall Mount Rack - 6" Depth - 2U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek Hinged 19" Wall Mount Rack - 6" Depth - 3U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek Hinged 19" Wall Mount Rack - 6" Depth - 4U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek Hinged 19" Wall Mount Rack - 6" Depth - 6U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek Open Frame 19" Wall Mount Rack - 12" Depth - 8U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California... | |
| MilesTek Open Frame 19" Wall Mount Rack - 12" Depth -16U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek Open Frame 19" Wall Mount Rack - 12" Depth -20U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek Open Frame 19" Wall Mount Rack - 18" Depth - 8U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California... | |
| MilesTek Open Frame 19" Wall Mount Rack - 18" Depth -16U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek Open Frame 19" Wall Mount Rack - 18" Depth -20U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek Vented 19" Rackmount Double Sided Shelf-18" Depth 2U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| MilesTek Vented 19" Rackmount Shelf - 15" Depth - 2U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause... | |
| MilesTek Vented 19" Rackmount Shelf - 15" Depth - 3U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause... | |
| MilesTek Vertical 19" Wall Mount Rack 1U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... | |
| MilesTek Vertical 19" Wall Mount Rack 2U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... | |
| MilesTek Vertical 19" Wall Mount Rack 3U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... | |
| MilesTek Vertical 19" Wall Mount Rack 4U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... | |
| No-hinge design requires less space than a conventional door. Knockouts for two cooling fans near top of panel. Knockout for cable entry near bottom of panel. Keylock is included. | |
| Plexi door with key lock and flush pull. Can be hinged right or left. Note: in multi-bay configurations, a cable chase is required for clearance. | |
| Provides a rackmounted location for portable media players and docks. Holds most MP3 players and satellite radio receivers. Rear grommets protect cable pass-throughs. Accepts rear accessory shelf. Steel construction, finished... | |
| Provides a rackmounted location for portable media players and docks. Holds most MP3 players and satellite radio receivers. Rear grommets protect cable pass-throughs. Accepts rear accessory shelf. Steel construction, with... | |
| RACKMOUNT DRAWER 1RS UD1 | |
| Ready-to-assemble design allows for flat shipment. Electrical knockouts on rear plates. Laser-cut 1/8" thick internal steel braces for strength. Standard front adjustable 10-32 threaded rackrail with numbered spaces. | |
| Robust welded steel construction, with Seismic certification. Patented Tool Free Quick-Mount™ system for center section mounting. Center section swing is reversible, and can be both keylocked and padlocked. Center section... | |
| Solid door with key lock and flush pull Can be hinged right or left Note: in multi-bay configurations, a cable chase is required for clearance | |
| Solid door with key lock and flush pull. Can be hinged right or left. Note: in multi-bay configurations, a cable chase is required for clearance. | |
| Supports raised flooring around rack installation. Sturdy steel construction. Compatible with 27” and 32” deep WRK racks. | |
| Supports raised flooring around rack installation. Sturdy steel construction. Compatible with 36” and 42” deep WMRK racks. | |
| Supports raised flooring around rack installation. Sturdy steel construction. Compatible with 48” deep WMRK racks. | |
| Template allows accurate installation planning and mounting. Designed for accurate single and multi-bay layouts. | |
| Timesaving and practical system to rough-in rack installations. Heavy-duty welded construction with black powder coat finish. System includes 2-1/2” high bases. Base matches rack sizes, and allows cables to pass... | |
| Wall mount brackets holds VLBX horizontally. Note: not compatible with VLBX-5.5 Black powder coat finish. | |
| WRP Series Low-Profile Wall Cabinets - WRP-6 Specify a WRP or WRS when vertically wall mounting deep eqiupmentStructural Features: Unique design with 23" useable racking depth allows mounting of deeper... |