MilesTek Corporation 31.5" DEPTH 24 SPACE SERVER/AV RACK MRK-2431

Description
MIDDLE ATLANTIC MRK SERIES GANGABLE RACK ENCLOSURES - MRK-2431 Narrow Design for Large-Scale Multi-Bay Jobs Specify an MRK when multiple racks need to be joined, or when open sides are desirable for easy access to cables and components. Slim, space saving design is ideal when floor space is a consideration. Features: MRK-2431 Dimensions: 31.5" Outside Depth, 24 Rack Spaces, 42" Racking Height Perfect for Networking and Pro AV environments Fully welded construction Static load capacity, 10,000 lbs. UL Listed load capacity, 2,500 lbs. Seismic Certified load capacity, 900 lbs. 14-gauge steel tops and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides. Each model is equipped with laser cut 8" thick internal braces made from structural steel. Standard front and rear adjustable 11-gauge, 10-32 threaded, wide rackrail with numbered rackspace increments to speed equipment mounting Racks gang together when fully loaded Finished in a durable black textured powder coat
Description
MIDDLE ATLANTIC MRK SERIES GANGABLE RACK ENCLOSURES - MRK-2431 Narrow Design for Large-Scale Multi-Bay Jobs Specify an MRK when multiple racks need to be joined, or when open sides are desirable for easy access to cables and components. Slim, space saving design is ideal when floor space is a consideration. Features: MRK-2431 Dimensions: 31.5" Outside Depth, 24 Rack Spaces, 42" Racking Height Perfect for Networking and Pro AV environments Fully welded construction Static load capacity, 10,000 lbs. UL Listed load capacity, 2,500 lbs. Seismic Certified load capacity, 900 lbs. 14-gauge steel tops and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides. Each model is equipped with laser cut 8" thick internal braces made from structural steel. Standard front and rear adjustable 11-gauge, 10-32 threaded, wide rackrail with numbered rackspace increments to speed equipment mounting Racks gang together when fully loaded Finished in a durable black textured powder coat

Suppliers

Company
Product
Description
Supplier Links
31.5
Denton, TX, United States
31.5" DEPTH 24 SPACE SERVER/AV RACK
MRK-2431
31.5" DEPTH 24 SPACE SERVER/AV RACK MRK-2431
MIDDLE ATLANTIC MRK SERIES GANGABLE RACK ENCLOSURES - MRK-2431 Narrow Design for Large-Scale Multi-Bay Jobs Specify an MRK when multiple racks need to be joined, or when open sides are desirable for easy access to cables and components. Slim, space saving design is ideal when floor space is a consideration. Features: MRK-2431 Dimensions: 31.5" Outside Depth, 24 Rack Spaces, 42" Racking Height Perfect for Networking and Pro AV environments Fully welded construction Static load capacity, 10,000 lbs. UL Listed load capacity, 2,500 lbs. Seismic Certified load capacity, 900 lbs. 14-gauge steel tops and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides. Each model is equipped with laser cut 8" thick internal braces made from structural steel. Standard front and rear adjustable 11-gauge, 10-32 threaded, wide rackrail with numbered rackspace increments to speed equipment mounting Racks gang together when fully loaded Finished in a durable black textured powder coat

MIDDLE ATLANTIC MRK SERIES GANGABLE RACK ENCLOSURES - MRK-2431 Narrow Design for Large-Scale Multi-Bay Jobs Specify an MRK when multiple racks need to be joined, or when open sides are desirable for easy access to cables and components. Slim, space saving design is ideal when floor space is a consideration. Features:

  • MRK-2431 Dimensions: 31.5" Outside Depth, 24 Rack Spaces, 42" Racking Height
  • Perfect for Networking and Pro AV environments
  • Fully welded construction
  • Static load capacity, 10,000 lbs.
  • UL Listed load capacity, 2,500 lbs.
  • Seismic Certified load capacity, 900 lbs.
  • 14-gauge steel tops and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides. Each model is equipped with laser cut 8" thick internal braces made from structural steel.
  • Standard front and rear adjustable 11-gauge, 10-32 threaded, wide rackrail with numbered rackspace increments to speed equipment mounting
  • Racks gang together when fully loaded
  • Finished in a durable black textured powder coat
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number MRK-2431
Product Name 31.5" DEPTH 24 SPACE SERVER/AV RACK
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details