MilesTek Corporation 36" DEPTH 44 SPACE SERVER/AV RACK MRK-4436

Description
MIDDLE ATLANTIC MRK SERIES GANGABLE RACK ENCLOSURES - MRK-4436 Narrow Design for Large-Scale Multi-Bay Jobs Specify an MRK when multiple racks need to be joined, or when open sides are desirable for easy access to cables and components. Slim, space saving design is ideal when floor space is a consideration. Features: MRK-4436 Dimensions: 36" Outside Depth, 44 Rack Spaces, 77" Racking Height Perfect for Networking and Pro AV environments Fully welded construction Static load capacity, 10,000 lbs. UL Listed load capacity, 2,500 lbs. Seismic Certified load capacity, 900 lbs. 14-gauge steel tops and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides. Each model is equipped with laser cut 8" thick internal braces made from structural steel. Standard front and rear adjustable 11-gauge, 10-32 threaded, wide rackrail with numbered rackspace increments to speed equipment mounting Racks gang together when fully loaded Finished in a durable black textured powder coat
Description
MIDDLE ATLANTIC MRK SERIES GANGABLE RACK ENCLOSURES - MRK-4436 Narrow Design for Large-Scale Multi-Bay Jobs Specify an MRK when multiple racks need to be joined, or when open sides are desirable for easy access to cables and components. Slim, space saving design is ideal when floor space is a consideration. Features: MRK-4436 Dimensions: 36" Outside Depth, 44 Rack Spaces, 77" Racking Height Perfect for Networking and Pro AV environments Fully welded construction Static load capacity, 10,000 lbs. UL Listed load capacity, 2,500 lbs. Seismic Certified load capacity, 900 lbs. 14-gauge steel tops and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides. Each model is equipped with laser cut 8" thick internal braces made from structural steel. Standard front and rear adjustable 11-gauge, 10-32 threaded, wide rackrail with numbered rackspace increments to speed equipment mounting Racks gang together when fully loaded Finished in a durable black textured powder coat

Suppliers

Company
Product
Description
Supplier Links
36
Denton, TX, United States
36" DEPTH 44 SPACE SERVER/AV RACK
MRK-4436
36" DEPTH 44 SPACE SERVER/AV RACK MRK-4436
MIDDLE ATLANTIC MRK SERIES GANGABLE RACK ENCLOSURES - MRK-4436 Narrow Design for Large-Scale Multi-Bay Jobs Specify an MRK when multiple racks need to be joined, or when open sides are desirable for easy access to cables and components. Slim, space saving design is ideal when floor space is a consideration. Features: MRK-4436 Dimensions: 36" Outside Depth, 44 Rack Spaces, 77" Racking Height Perfect for Networking and Pro AV environments Fully welded construction Static load capacity, 10,000 lbs. UL Listed load capacity, 2,500 lbs. Seismic Certified load capacity, 900 lbs. 14-gauge steel tops and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides. Each model is equipped with laser cut 8" thick internal braces made from structural steel. Standard front and rear adjustable 11-gauge, 10-32 threaded, wide rackrail with numbered rackspace increments to speed equipment mounting Racks gang together when fully loaded Finished in a durable black textured powder coat

MIDDLE ATLANTIC MRK SERIES GANGABLE RACK ENCLOSURES - MRK-4436 Narrow Design for Large-Scale Multi-Bay Jobs Specify an MRK when multiple racks need to be joined, or when open sides are desirable for easy access to cables and components. Slim, space saving design is ideal when floor space is a consideration. Features:

  • MRK-4436 Dimensions: 36" Outside Depth, 44 Rack Spaces, 77" Racking Height
  • Perfect for Networking and Pro AV environments
  • Fully welded construction
  • Static load capacity, 10,000 lbs.
  • UL Listed load capacity, 2,500 lbs.
  • Seismic Certified load capacity, 900 lbs.
  • 14-gauge steel tops and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides. Each model is equipped with laser cut 8" thick internal braces made from structural steel.
  • Standard front and rear adjustable 11-gauge, 10-32 threaded, wide rackrail with numbered rackspace increments to speed equipment mounting
  • Racks gang together when fully loaded
  • Finished in a durable black textured powder coat
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number MRK-4436
Product Name 36" DEPTH 44 SPACE SERVER/AV RACK
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ComEx Global Panelmounted module with junction box - comex global modules with junction box - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TG Series Enclosures - 101-504-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
2 suppliers