MilesTek Corporation SINGLE FAN CABINET COOLER 20 CFM CAB-COOL

Description
SINGLE FAN CABINET COOLER 20 CFM - CAB-COOL MIDDLE ATLANTIC - SINGLE FAN CABINET COOLER 20 CFM Cabinet Cooler removes heat generated by components located in smaller cabinets, credenzas, lecterns and entertainment centers. Includes an in-line thermostatic control to operate only when needed. This quiet-cooling device features an aesthetically designed vent that can be painted to match its environment. Includes compact power supply.
Description
SINGLE FAN CABINET COOLER 20 CFM - CAB-COOL MIDDLE ATLANTIC - SINGLE FAN CABINET COOLER 20 CFM Cabinet Cooler removes heat generated by components located in smaller cabinets, credenzas, lecterns and entertainment centers. Includes an in-line thermostatic control to operate only when needed. This quiet-cooling device features an aesthetically designed vent that can be painted to match its environment. Includes compact power supply.

Suppliers

Company
Product
Description
Supplier Links
SINGLE FAN CABINET COOLER 20 CFM - CAB-COOL - MilesTek Corporation
Denton, TX, United States
SINGLE FAN CABINET COOLER 20 CFM
CAB-COOL
SINGLE FAN CABINET COOLER 20 CFM CAB-COOL
SINGLE FAN CABINET COOLER 20 CFM - CAB-COOL MIDDLE ATLANTIC - SINGLE FAN CABINET COOLER 20 CFM Cabinet Cooler removes heat generated by components located in smaller cabinets, credenzas, lecterns and entertainment centers. Includes an in-line thermostatic control to operate only when needed. This quiet-cooling device features an aesthetically designed vent that can be painted to match its environment. Includes compact power supply.

SINGLE FAN CABINET COOLER 20 CFM - CAB-COOL MIDDLE ATLANTIC - SINGLE FAN CABINET COOLER 20 CFM Cabinet Cooler removes heat generated by components located in smaller cabinets, credenzas, lecterns and entertainment centers. Includes an in-line thermostatic control to operate only when needed. This quiet-cooling device features an aesthetically designed vent that can be painted to match its environment. Includes compact power supply.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number CAB-COOL
Product Name SINGLE FAN CABINET COOLER 20 CFM
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 4938583 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 11.81 inch (300 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EXbox® Fiber Optics - exboxr fiber optics - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 137-002 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers