MilesTek Corporation MIDDLE ATLANTIC VENT PANEL, 1 RU, PERFORATED, 25% OPEN AREA VTF1

Description
Vented panel with tight perforation to limit visibility. Flanged steel construction. Black powder coat finish.
Description
Vented panel with tight perforation to limit visibility. Flanged steel construction. Black powder coat finish.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC VENT PANEL, 1 RU, PERFORATED, 25% OPEN AREA - VTF1 - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC VENT PANEL, 1 RU, PERFORATED, 25% OPEN AREA
VTF1
MIDDLE ATLANTIC VENT PANEL, 1 RU, PERFORATED, 25% OPEN AREA VTF1
Vented panel with tight perforation to limit visibility. Flanged steel construction. Black powder coat finish.

Vented panel with tight perforation to limit visibility. Flanged steel construction. Black powder coat finish.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number VTF1
Product Name MIDDLE ATLANTIC VENT PANEL, 1 RU, PERFORATED, 25% OPEN AREA
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832139 - RS Components, Ltd.
Specs
Length 3.53 inch (89.6 mm)
Width 2.76 inch (70 mm)
Depth 3.53 inch (89.6 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNXCD Cylindrical Flameproof Enclosure - flameproof-enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
TK Series Enclosures - 120-913 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers