MilesTek Corporation MIDDLE ATLANTIC ADJUSTABLE TELESCOPING RACKSHELF 16"-26" MILESTEK PART 50-70815 VSA-1626

Description
MIDDLE ATLANTIC ADJUSTABLE TELESCOPING RACKSHELF 16"-26" - MILESTEK PART# 50-70815 Unlike standard adjustable shelves, the entire VSA shelf telescopes to reach rear rail, providing a range of useable depths from 16" to 26". Providing the greatest useable depth in its class, the heavy-duty VSA is ideal for even the deepest components. Constructed of hemmed 16-gauge steel and finished in a durable black powder coat, the VSA is fully vented for superior cooling and features many tie points for enhanced cable management. Features: Easy to mount design requires less open rackspace to install that other 4 point shelves Weight Capacity: 400lbs. Revised 9/09
Description
MIDDLE ATLANTIC ADJUSTABLE TELESCOPING RACKSHELF 16"-26" - MILESTEK PART# 50-70815 Unlike standard adjustable shelves, the entire VSA shelf telescopes to reach rear rail, providing a range of useable depths from 16" to 26". Providing the greatest useable depth in its class, the heavy-duty VSA is ideal for even the deepest components. Constructed of hemmed 16-gauge steel and finished in a durable black powder coat, the VSA is fully vented for superior cooling and features many tie points for enhanced cable management. Features: Easy to mount design requires less open rackspace to install that other 4 point shelves Weight Capacity: 400lbs. Revised 9/09

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC ADJUSTABLE TELESCOPING RACKSHELF 16
Denton, TX, United States
MIDDLE ATLANTIC ADJUSTABLE TELESCOPING RACKSHELF 16"-26" MILESTEK PART 50-70815
VSA-1626
MIDDLE ATLANTIC ADJUSTABLE TELESCOPING RACKSHELF 16"-26" MILESTEK PART 50-70815 VSA-1626
MIDDLE ATLANTIC ADJUSTABLE TELESCOPING RACKSHELF 16"-26" - MILESTEK PART# 50-70815 Unlike standard adjustable shelves, the entire VSA shelf telescopes to reach rear rail, providing a range of useable depths from 16" to 26". Providing the greatest useable depth in its class, the heavy-duty VSA is ideal for even the deepest components. Constructed of hemmed 16-gauge steel and finished in a durable black powder coat, the VSA is fully vented for superior cooling and features many tie points for enhanced cable management. Features: Easy to mount design requires less open rackspace to install that other 4 point shelves Weight Capacity: 400lbs. Revised 9/09

MIDDLE ATLANTIC ADJUSTABLE TELESCOPING RACKSHELF 16"-26" - MILESTEK PART# 50-70815 Unlike standard adjustable shelves, the entire VSA shelf telescopes to reach rear rail, providing a range of useable depths from 16" to 26". Providing the greatest useable depth in its class, the heavy-duty VSA is ideal for even the deepest components. Constructed of hemmed 16-gauge steel and finished in a durable black powder coat, the VSA is fully vented for superior cooling and features many tie points for enhanced cable management.

    Features:
  • Easy to mount design requires less open rackspace to install that other 4 point shelves
  • Weight Capacity: 400lbs.

Revised 9/09

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number VSA-1626
Product Name MIDDLE ATLANTIC ADJUSTABLE TELESCOPING RACKSHELF 16"-26" MILESTEK PART 50-70815
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details