MilesTek Corporation MIDDLE ATLANTIC ERK SERIES ENCLSR 40RS 20"DP W/REAR DR MILESTEK PART 50-70554-40 ERK-4020

Description
ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - 50-70554-40 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features: Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting Finished in a durable black textured powder coat
Description
ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - 50-70554-40 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features: Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting Finished in a durable black textured powder coat

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC ERK SERIES ENCLSR 40RS 20
Denton, TX, United States
MIDDLE ATLANTIC ERK SERIES ENCLSR 40RS 20"DP W/REAR DR MILESTEK PART 50-70554-40
ERK-4020
MIDDLE ATLANTIC ERK SERIES ENCLSR 40RS 20"DP W/REAR DR MILESTEK PART 50-70554-40 ERK-4020
ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - 50-70554-40 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features: Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting Finished in a durable black textured powder coat

ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - 50-70554-40 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features:

  • Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity
  • Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting
  • Finished in a durable black textured powder coat
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number ERK-4020
Product Name MIDDLE ATLANTIC ERK SERIES ENCLSR 40RS 20"DP W/REAR DR MILESTEK PART 50-70554-40
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2586 - Newark, An Avnet Company
Specs
Length 0.8661 inch (22 mm)
Width 2.95 inch (75 mm)
Depth 3.94 inch (100 mm)
View Details
Enclosures, Boxes, & Cases - 115-401 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers