MilesTek Corporation MIDDLE ATLANTIC RACK LOCKBOX 3 RS MILESTEK PART 50-70116 LBX-3

Description
MIDDLE ATLANTIC Rack Lockbox 3-Space. The 16-gauge steel lockbox mounts into 19" racks. The latch keeps the door closed and a built-in doorstop allows the door to be used as a shelf. A keylock is included. Overall depth of 9". Black powder-coat finish. Size and Capacity: Rack Spaces: 3 Inside Width: 17" Inside Depth: 8-5/8" Inside Height: 4-1/4" Capacity: 50 lbs. MILESTEK PART #50-70116
Description
MIDDLE ATLANTIC Rack Lockbox 3-Space. The 16-gauge steel lockbox mounts into 19" racks. The latch keeps the door closed and a built-in doorstop allows the door to be used as a shelf. A keylock is included. Overall depth of 9". Black powder-coat finish. Size and Capacity: Rack Spaces: 3 Inside Width: 17" Inside Depth: 8-5/8" Inside Height: 4-1/4" Capacity: 50 lbs. MILESTEK PART #50-70116

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC RACK LOCKBOX 3 RS MILESTEK PART 50-70116 - LBX-3 - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC RACK LOCKBOX 3 RS MILESTEK PART 50-70116
LBX-3
MIDDLE ATLANTIC RACK LOCKBOX 3 RS MILESTEK PART 50-70116 LBX-3
MIDDLE ATLANTIC Rack Lockbox 3-Space. The 16-gauge steel lockbox mounts into 19" racks. The latch keeps the door closed and a built-in doorstop allows the door to be used as a shelf. A keylock is included. Overall depth of 9". Black powder-coat finish. Size and Capacity: Rack Spaces: 3 Inside Width: 17" Inside Depth: 8-5/8" Inside Height: 4-1/4" Capacity: 50 lbs. MILESTEK PART #50-70116

MIDDLE ATLANTIC Rack Lockbox 3-Space. The 16-gauge steel lockbox mounts into 19" racks. The latch keeps the door closed and a built-in doorstop allows the door to be used as a shelf. A keylock is included. Overall depth of 9". Black powder-coat finish. Size and Capacity: Rack Spaces: 3 Inside Width: 17" Inside Depth: 8-5/8" Inside Height: 4-1/4" Capacity: 50 lbs. MILESTEK PART #50-70116

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number LBX-3
Product Name MIDDLE ATLANTIC RACK LOCKBOX 3 RS MILESTEK PART 50-70116
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Desktop Enclosures - 4152919 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 5.91 inch (150 mm)
Width 7.87 inch (200 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details