MilesTek Corporation MIDDLE ATLANTIC U2MS CENTER-MOUNT VENTED SHELF MILESTEK PART 50-70121 U2MS

Description
[MID ATL] CENTER-MOUNT VENTED SHELF - PART# U2MS MilesTek part 50-70121 19" Vented center mount shelf 2-space. Constructed of 16-gauge steel with black powder-coat finish. (Screws sold separately) Size and Capacity: Rack Spaces: 2 Inside Width: 17-3/8" Capacity: 50 lbs. Revised 9/09
Description
[MID ATL] CENTER-MOUNT VENTED SHELF - PART# U2MS MilesTek part 50-70121 19" Vented center mount shelf 2-space. Constructed of 16-gauge steel with black powder-coat finish. (Screws sold separately) Size and Capacity: Rack Spaces: 2 Inside Width: 17-3/8" Capacity: 50 lbs. Revised 9/09

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC U2MS CENTER-MOUNT VENTED SHELF MILESTEK PART 50-70121 - U2MS - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC U2MS CENTER-MOUNT VENTED SHELF MILESTEK PART 50-70121
U2MS
MIDDLE ATLANTIC U2MS CENTER-MOUNT VENTED SHELF MILESTEK PART 50-70121 U2MS
[MID ATL] CENTER-MOUNT VENTED SHELF - PART# U2MS MilesTek part 50-70121 19" Vented center mount shelf 2-space. Constructed of 16-gauge steel with black powder-coat finish. (Screws sold separately) Size and Capacity: Rack Spaces: 2 Inside Width: 17-3/8" Capacity: 50 lbs. Revised 9/09

[MID ATL] CENTER-MOUNT VENTED SHELF - PART# U2MS MilesTek part 50-70121 19" Vented center mount shelf 2-space. Constructed of 16-gauge steel with black powder-coat finish. (Screws sold separately)

    Size and Capacity:
  • Rack Spaces: 2
  • Inside Width: 17-3/8"
  • Capacity: 50 lbs. Revised 9/09
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number U2MS
Product Name MIDDLE ATLANTIC U2MS CENTER-MOUNT VENTED SHELF MILESTEK PART 50-70121
Unlock Full Specs
to access all available technical data

Similar Products

HAND HELD CASE, XS, BLACK - 70016666 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 1.55 inch (39.5 mm)
Material ABS
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESX Enclosures - esx enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TK Series Enclosures - 107-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers