MilesTek Corporation MIDDLE ATLANTIC ADJUSTABLE TELESCOPING RACKSHELF 27"-44" MILESTEK PART 50-70816 VSA-2744

Description
MIDDLE ATLANTIC ADJUSTABLE TELESCOPING RACKSHELF 27"-44" - MILESTEK PART# 50-70816 Unlike standard adjustable shelves, the entire VSA shelf telescopes to reach rear rail, providing a range of useable depths from 27" to 44". Providing the greatest useable depth in its class, the heavy-duty VSA is ideal for even the deepest components. Constructed of hemmed 16-gauge steel and finished in a durable black powder coat, the VSA is fully vented for superior cooling and features many tie points for enhanced cable management. Features: Easy to mount design requires less open rackspace to install that other 4 point shelves Weight Capacity: 500lbs. Revised 9/09
Description
MIDDLE ATLANTIC ADJUSTABLE TELESCOPING RACKSHELF 27"-44" - MILESTEK PART# 50-70816 Unlike standard adjustable shelves, the entire VSA shelf telescopes to reach rear rail, providing a range of useable depths from 27" to 44". Providing the greatest useable depth in its class, the heavy-duty VSA is ideal for even the deepest components. Constructed of hemmed 16-gauge steel and finished in a durable black powder coat, the VSA is fully vented for superior cooling and features many tie points for enhanced cable management. Features: Easy to mount design requires less open rackspace to install that other 4 point shelves Weight Capacity: 500lbs. Revised 9/09

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC ADJUSTABLE TELESCOPING RACKSHELF 27
Denton, TX, United States
MIDDLE ATLANTIC ADJUSTABLE TELESCOPING RACKSHELF 27"-44" MILESTEK PART 50-70816
VSA-2744
MIDDLE ATLANTIC ADJUSTABLE TELESCOPING RACKSHELF 27"-44" MILESTEK PART 50-70816 VSA-2744
MIDDLE ATLANTIC ADJUSTABLE TELESCOPING RACKSHELF 27"-44" - MILESTEK PART# 50-70816 Unlike standard adjustable shelves, the entire VSA shelf telescopes to reach rear rail, providing a range of useable depths from 27" to 44". Providing the greatest useable depth in its class, the heavy-duty VSA is ideal for even the deepest components. Constructed of hemmed 16-gauge steel and finished in a durable black powder coat, the VSA is fully vented for superior cooling and features many tie points for enhanced cable management. Features: Easy to mount design requires less open rackspace to install that other 4 point shelves Weight Capacity: 500lbs. Revised 9/09

MIDDLE ATLANTIC ADJUSTABLE TELESCOPING RACKSHELF 27"-44" - MILESTEK PART# 50-70816
Unlike standard adjustable shelves, the entire VSA shelf telescopes to reach rear rail, providing a range of useable depths from 27" to 44". Providing the greatest useable depth in its class, the heavy-duty VSA is ideal for even the deepest components. Constructed of hemmed 16-gauge steel and finished in a durable black powder coat, the VSA is fully vented for superior cooling and features many tie points for enhanced cable management.

    Features:
  • Easy to mount design requires less open rackspace to install that other 4 point shelves
  • Weight Capacity: 500lbs.

Revised 9/09

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number VSA-2744
Product Name MIDDLE ATLANTIC ADJUSTABLE TELESCOPING RACKSHELF 27"-44" MILESTEK PART 50-70816
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUAX empty junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax 1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 127-912 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers