MilesTek Corporation MIDDLE ATLANTIC 4 1/2" COOLING FAN MILESTEK PART 50-70194 FAN

Description
MIDDLE ATLANTIC Cooling Fan - MILESTEK PART #50-70194 Featuring smooth, ball bearing design for extra quiet operation. Our 115V fans come with all hardware and cord included with each unit. SPECIFICATIONS: Size : 4 1/2" Free Air dB Rating : 39 dBA Free Air CFM : 95
Description
MIDDLE ATLANTIC Cooling Fan - MILESTEK PART #50-70194 Featuring smooth, ball bearing design for extra quiet operation. Our 115V fans come with all hardware and cord included with each unit. SPECIFICATIONS: Size : 4 1/2" Free Air dB Rating : 39 dBA Free Air CFM : 95

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC 4 1/2
Denton, TX, United States
MIDDLE ATLANTIC 4 1/2" COOLING FAN MILESTEK PART 50-70194
FAN
MIDDLE ATLANTIC 4 1/2" COOLING FAN MILESTEK PART 50-70194 FAN
MIDDLE ATLANTIC Cooling Fan - MILESTEK PART #50-70194 Featuring smooth, ball bearing design for extra quiet operation. Our 115V fans come with all hardware and cord included with each unit. SPECIFICATIONS: Size : 4 1/2" Free Air dB Rating : 39 dBA Free Air CFM : 95

MIDDLE ATLANTIC Cooling Fan - MILESTEK PART #50-70194 Featuring smooth, ball bearing design for extra quiet operation. Our 115V fans come with all hardware and cord included with each unit.

    SPECIFICATIONS:
  • Size : 4 1/2"
  • Free Air dB Rating : 39 dBA
  • Free Air CFM : 95
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number FAN
Product Name MIDDLE ATLANTIC 4 1/2" COOLING FAN MILESTEK PART 50-70194
Unlock Full Specs
to access all available technical data

Similar Products

Contoured Handheld Enclosures - SMART-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.28 to 6.61 inch (57.91 to 168 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 106-506 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers