MilesTek Corporation MIDDLE ATLANTIC VENT PANEL, 2 RU, PERFORATED, 64% OPEN AREA VT2

Description
Vented panel with 64% open area. Flanged steel construction. Black powder coat finish.
Description
Vented panel with 64% open area. Flanged steel construction. Black powder coat finish.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC VENT PANEL, 2 RU, PERFORATED, 64% OPEN AREA - VT2 - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC VENT PANEL, 2 RU, PERFORATED, 64% OPEN AREA
VT2
MIDDLE ATLANTIC VENT PANEL, 2 RU, PERFORATED, 64% OPEN AREA VT2
Vented panel with 64% open area. Flanged steel construction. Black powder coat finish.

Vented panel with 64% open area. Flanged steel construction. Black powder coat finish.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number VT2
Product Name MIDDLE ATLANTIC VENT PANEL, 2 RU, PERFORATED, 64% OPEN AREA
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832150 - RS Components, Ltd.
Specs
Length 9.45 inch (240 mm)
Width 3.54 inch (90 mm)
Depth 6.3 inch (160 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iic - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 120-911 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers