MilesTek Corporation Datasheets for Wire and Cable Crimpers
Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.
Wire and Cable Crimpers: Learn more
| Product Name | Notes |
|---|---|
| AD-1377 - The AD-1377 crimp tool is design to terminate wire splices, particularly for M17/176-00002 cable. These wire splices are included in the 10-06950 cable splicing kit, which conform to... | |
| EZ-RJPRO HD CRIMP TOOL - PART# 40-40630 The new EZ-RJPRO HD Crimp Tool is designed for the professional installer providing a ratcheted, high leverage, ultra stable platform for consistent, repeatable... | |
| Cinch Connectivity Solution’s 010-0044 (Daniels TP-837 equivalent) is used with M22520/1-01 center contact crimp tool handle. This tool is used to position center sockets for 70C, PLR70C, PLR155AC, and large... | |
| Crimp die Y778 is used with crimp tool handle M22520/5-01 on MilesTek and Trompeter crimp type connectors. It is equivalent to the CD5-8 crimp die. This tool is used to... | |
| Daniels Y687 is used with Cinch Connectivity Solution’s M22520/5-01 bushing/shield crimp tool handle. It is equivalent to the Trompeter CD5-9 crimp die. This tool is used to crimp body housings... | |
| Die F-Plug RG59/6 Quad Hex 0.360/0.324. | |
| Die RG58/59/62. Hex 0.255/0.213/0.068. A component of the Universal Crimper Kit. | |
| Subminiature Center Contact Crimp Tool | |
| The CD5-9 (Daniels Y687 equivalent) black crimp die set has one 0.255 inch hex crimp and one 0.193 inch shield crimp (when closed). This tool is used to crimp body... | |
| The M22520/1-01 (Daniels AF8 equivalent) crimp tool frame is used in conjunction with 010-0044 pin positioner and 010-0045 socket positioner to crimp center contacts to wire conductor leads. It suits... | |
| The M22520/5-01 (Daniels HX4 equivalent) standard crimp tool frame is used in conjunction with CD5 series crimp die sets in order to crimp connector bushings and shields. It suits most... | |
| The MilesTek 40-15006 D-Sub crimper terminates both standard stamped and high density (HD) stamped D-Sub pins (male & female). The spring-loaded crimper has built-in wire cutters. Does not work with... |