MilesTek Corporation MIDDLE ATLANTIC QUIET FAN PANEL MILESTEK PART 50-70802 UQFP-4

Description
MIDDLE ATLANTIC Quiet Fan Panel - MILESTEK PART #50-70802 The two rackspace Ultra Quiet Fan Panel System provides smart cooling and monitoring to ensure a reliable installation in areas where fan noise is not an option including boardrooms, classrooms, offices, houses of worship, etc. Proportional speed thermostatic fan control ensures ultra quiet operation by varying fan speed based on enclosure temperature. Overtemp notification, local and remote, offers additional operation monitoring. A unique feature to this system provides notification in the event of fan failure via a local or remote signal to an external alarm device Features: 4 Fans 100 CFM cooling capacity Digital processor varies fan speed based on equipment temperature for ultra quiet operation front panel rack temperature and alert display provides instant system status ('-D' models only) onboard digital processor monitors rack temperature via external sensor local and remote notification of over temperature and fan fault to control system Quite Fan Panel Data Sheet (.PDF)
Description
MIDDLE ATLANTIC Quiet Fan Panel - MILESTEK PART #50-70802 The two rackspace Ultra Quiet Fan Panel System provides smart cooling and monitoring to ensure a reliable installation in areas where fan noise is not an option including boardrooms, classrooms, offices, houses of worship, etc. Proportional speed thermostatic fan control ensures ultra quiet operation by varying fan speed based on enclosure temperature. Overtemp notification, local and remote, offers additional operation monitoring. A unique feature to this system provides notification in the event of fan failure via a local or remote signal to an external alarm device Features: 4 Fans 100 CFM cooling capacity Digital processor varies fan speed based on equipment temperature for ultra quiet operation front panel rack temperature and alert display provides instant system status ('-D' models only) onboard digital processor monitors rack temperature via external sensor local and remote notification of over temperature and fan fault to control system Quite Fan Panel Data Sheet (.PDF)

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC QUIET FAN PANEL MILESTEK PART 50-70802 - UQFP-4 - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC QUIET FAN PANEL MILESTEK PART 50-70802
UQFP-4
MIDDLE ATLANTIC QUIET FAN PANEL MILESTEK PART 50-70802 UQFP-4
MIDDLE ATLANTIC Quiet Fan Panel - MILESTEK PART #50-70802 The two rackspace Ultra Quiet Fan Panel System provides smart cooling and monitoring to ensure a reliable installation in areas where fan noise is not an option including boardrooms, classrooms, offices, houses of worship, etc. Proportional speed thermostatic fan control ensures ultra quiet operation by varying fan speed based on enclosure temperature. Overtemp notification, local and remote, offers additional operation monitoring. A unique feature to this system provides notification in the event of fan failure via a local or remote signal to an external alarm device Features: 4 Fans 100 CFM cooling capacity Digital processor varies fan speed based on equipment temperature for ultra quiet operation front panel rack temperature and alert display provides instant system status ('-D' models only) onboard digital processor monitors rack temperature via external sensor local and remote notification of over temperature and fan fault to control system Quite Fan Panel Data Sheet (.PDF)

MIDDLE ATLANTIC Quiet Fan Panel - MILESTEK PART #50-70802 The two rackspace Ultra Quiet Fan Panel System provides smart cooling and monitoring to ensure a reliable installation in areas where fan noise is not an option including boardrooms, classrooms, offices, houses of worship, etc. Proportional speed thermostatic fan control ensures ultra quiet operation by varying fan speed based on enclosure temperature. Overtemp notification, local and remote, offers additional operation monitoring. A unique feature to this system provides notification in the event of fan failure via a local or remote signal to an external alarm device

    Features:
  • 4 Fans
  • 100 CFM cooling capacity
  • Digital processor varies fan speed based on equipment temperature for ultra quiet operation
  • front panel rack temperature and alert display provides instant system status ('-D' models only)
  • onboard digital processor monitors rack temperature via external sensor
  • local and remote notification of over temperature and fan fault to control system

Quite Fan Panel Data Sheet (.PDF)

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number UQFP-4
Product Name MIDDLE ATLANTIC QUIET FAN PANEL MILESTEK PART 50-70802
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Pcb Enclosure, Abs, White; Enclosure Type Takachi - 83X7660 - Newark, An Avnet Company
Specs
Length 0.4331 inch (11 mm)
Width 1.38 inch (35 mm)
Depth 2.56 inch (65 mm)
View Details
TK Series Enclosures - 109-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers