MilesTek Corporation HEAVY DUTY 5RS DRAWER W/KEYLOCK TD5LK

Description
Middle Atlantic Heavy Duty Drawer with Lock 5 Spaces. The heavy-duty 19" drawer with 5-spaces has a spring-loaded latch with keylock. A laser knockout in rear is for cable pass-through. Drawers have a black powder-coat finish with a textured faceplate. See useable inside dimensions and load capacity on this page. Size and Capacity: Rack Spaces: 5 Inside Width: 15-7/8" Inside Depth: 14-1/2" Inside Height: 8-1/2" Capacity: 75 lbs. MilesTek part number 50-70282
Description
Middle Atlantic Heavy Duty Drawer with Lock 5 Spaces. The heavy-duty 19" drawer with 5-spaces has a spring-loaded latch with keylock. A laser knockout in rear is for cable pass-through. Drawers have a black powder-coat finish with a textured faceplate. See useable inside dimensions and load capacity on this page. Size and Capacity: Rack Spaces: 5 Inside Width: 15-7/8" Inside Depth: 14-1/2" Inside Height: 8-1/2" Capacity: 75 lbs. MilesTek part number 50-70282

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY 5RS DRAWER W/KEYLOCK - TD5LK - MilesTek Corporation
Denton, TX, United States
HEAVY DUTY 5RS DRAWER W/KEYLOCK
TD5LK
HEAVY DUTY 5RS DRAWER W/KEYLOCK TD5LK
Middle Atlantic Heavy Duty Drawer with Lock 5 Spaces. The heavy-duty 19" drawer with 5-spaces has a spring-loaded latch with keylock. A laser knockout in rear is for cable pass-through. Drawers have a black powder-coat finish with a textured faceplate. See useable inside dimensions and load capacity on this page. Size and Capacity: Rack Spaces: 5 Inside Width: 15-7/8" Inside Depth: 14-1/2" Inside Height: 8-1/2" Capacity: 75 lbs. MilesTek part number 50-70282

Middle Atlantic Heavy Duty Drawer with Lock 5 Spaces. The heavy-duty 19" drawer with 5-spaces has a spring-loaded latch with keylock. A laser knockout in rear is for cable pass-through. Drawers have a black powder-coat finish with a textured faceplate. See useable inside dimensions and load capacity on this page. Size and Capacity: Rack Spaces: 5 Inside Width: 15-7/8" Inside Depth: 14-1/2" Inside Height: 8-1/2" Capacity: 75 lbs. MilesTek part number 50-70282

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number TD5LK
Product Name HEAVY DUTY 5RS DRAWER W/KEYLOCK
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TK Series Enclosures - 106-504 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers