MilesTek Corporation MIDDLE ATLANTIC ERK SERIES ENCLSR 35RS 25"DP W/REAR DR ERK-3525

Description
ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MIDDLE ATLANTIC ERK-3525 - MILESTEK PART NUMBER 50-70354-35 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features: Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting Finished in a durable black textured powder coat
Description
ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MIDDLE ATLANTIC ERK-3525 - MILESTEK PART NUMBER 50-70354-35 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features: Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting Finished in a durable black textured powder coat

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC ERK SERIES ENCLSR 35RS 25
Denton, TX, United States
MIDDLE ATLANTIC ERK SERIES ENCLSR 35RS 25"DP W/REAR DR
ERK-3525
MIDDLE ATLANTIC ERK SERIES ENCLSR 35RS 25"DP W/REAR DR ERK-3525
ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MIDDLE ATLANTIC ERK-3525 - MILESTEK PART NUMBER 50-70354-35 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features: Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting Finished in a durable black textured powder coat

ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MIDDLE ATLANTIC ERK-3525 - MILESTEK PART NUMBER 50-70354-35 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features:

  • Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity
  • Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting
  • Finished in a durable black textured powder coat
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number ERK-3525
Product Name MIDDLE ATLANTIC ERK SERIES ENCLSR 35RS 25"DP W/REAR DR
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Aluminium Enclosure - AU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 2.6 to 5.22 inch (66 to 132 mm)
View Details