MilesTek Corporation MIDDLE ATLANTIC FAN 550CFM FAN-10

Description
Middle Atlantic FAN-10 - MilesTek part number 50-70289 FEATURES: The 10" fan is rated at 550 cfm. Each fan has mounting hardware/power cord.
Description
Middle Atlantic FAN-10 - MilesTek part number 50-70289 FEATURES: The 10" fan is rated at 550 cfm. Each fan has mounting hardware/power cord.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC FAN 550CFM - FAN-10 - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC FAN 550CFM
FAN-10
MIDDLE ATLANTIC FAN 550CFM FAN-10
Middle Atlantic FAN-10 - MilesTek part number 50-70289 FEATURES: The 10" fan is rated at 550 cfm. Each fan has mounting hardware/power cord.

Middle Atlantic FAN-10 - MilesTek part number 50-70289

    FEATURES:
  • The 10" fan is rated at 550 cfm.
  • Each fan has mounting hardware/power cord.
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number FAN-10
Product Name MIDDLE ATLANTIC FAN 550CFM
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
ENCLOSURE, ABS, DARK GRAY, 6.299 X 3.779 X 2.634 - 70016646 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details