MilesTek Corporation MIDDLE ATLANTIC UTILITY RACKSHELF, 4 RU, 15.5" DEEP VENTED U4V

Description
Fully vented bottom and sides for heat dissipation. Accepts optional clamping bars to secure components. Accepts mounting of PD-815SC-PBSH power strip. Welded steel construction, with black powder coat finish.
Description
Fully vented bottom and sides for heat dissipation. Accepts optional clamping bars to secure components. Accepts mounting of PD-815SC-PBSH power strip. Welded steel construction, with black powder coat finish.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC UTILITY RACKSHELF, 4 RU, 15.5
Denton, TX, United States
MIDDLE ATLANTIC UTILITY RACKSHELF, 4 RU, 15.5" DEEP VENTED
U4V
MIDDLE ATLANTIC UTILITY RACKSHELF, 4 RU, 15.5" DEEP VENTED U4V
Fully vented bottom and sides for heat dissipation. Accepts optional clamping bars to secure components. Accepts mounting of PD-815SC-PBSH power strip. Welded steel construction, with black powder coat finish.

Fully vented bottom and sides for heat dissipation. Accepts optional clamping bars to secure components. Accepts mounting of PD-815SC-PBSH power strip. Welded steel construction, with black powder coat finish.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number U4V
Product Name MIDDLE ATLANTIC UTILITY RACKSHELF, 4 RU, 15.5" DEEP VENTED
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411QU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
ENCLOSURE, TYPE 80, 4.724 X 3.15 X 2.362 INCHES - 70016695 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details