MilesTek Corporation DEEP VIDEO RACKSHELF VDS

Description
[MIDDLE ATLANTIC] DEEP VIDEO RACKSHELF VDS - MilesTek part number 50-70301 The deep video rackshelf provides a 25-1/2" shelf depth. The deep video rack shelf adjusts from 24-1/2" to 29". Supports up to 350 lbs., with front and rear rack rail attachment. Size and Capacity: Rack Spaces: 2 Inside Width: 17-3/8" Inside Depth: 25-1/4" Capacity: 350 lbs.
Description
[MIDDLE ATLANTIC] DEEP VIDEO RACKSHELF VDS - MilesTek part number 50-70301 The deep video rackshelf provides a 25-1/2" shelf depth. The deep video rack shelf adjusts from 24-1/2" to 29". Supports up to 350 lbs., with front and rear rack rail attachment. Size and Capacity: Rack Spaces: 2 Inside Width: 17-3/8" Inside Depth: 25-1/4" Capacity: 350 lbs.

Suppliers

Company
Product
Description
Supplier Links
DEEP VIDEO RACKSHELF - VDS - MilesTek Corporation
Denton, TX, United States
DEEP VIDEO RACKSHELF
VDS
DEEP VIDEO RACKSHELF VDS
[MIDDLE ATLANTIC] DEEP VIDEO RACKSHELF VDS - MilesTek part number 50-70301 The deep video rackshelf provides a 25-1/2" shelf depth. The deep video rack shelf adjusts from 24-1/2" to 29". Supports up to 350 lbs., with front and rear rack rail attachment. Size and Capacity: Rack Spaces: 2 Inside Width: 17-3/8" Inside Depth: 25-1/4" Capacity: 350 lbs.

[MIDDLE ATLANTIC] DEEP VIDEO RACKSHELF VDS - MilesTek part number 50-70301 The deep video rackshelf provides a 25-1/2" shelf depth. The deep video rack shelf adjusts from 24-1/2" to 29". Supports up to 350 lbs., with front and rear rack rail attachment.

    Size and Capacity:
  • Rack Spaces: 2
  • Inside Width: 17-3/8"
  • Inside Depth: 25-1/4"
  • Capacity: 350 lbs.
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number VDS
Product Name DEEP VIDEO RACKSHELF
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H1AD2448BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 84 inch (2134 mm)
Width 24 inch (610 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details