MilesTek Corporation MIDDLE ATLANTIC U2 SOLID CANTILEVER SHELF 2RS 14.75 DP MILESTEK PART 50-70102 U2

Description
[MID ATL] SOLID CANTILEVER SHELF 2RS 14.75 DP U2 - MILESTEK PART# 50-70102 19" Solid Cantilever Shelf 2-Space. Shelf is constructed of 16-gauge steel with black powder-coat finish. (Screws sold separately) Size and Capacity: Rack Spaces: 2 Inside Width: 17-3/8" Inside Depth: 14-1/2" Capacity: 50 lbs.
Description
[MID ATL] SOLID CANTILEVER SHELF 2RS 14.75 DP U2 - MILESTEK PART# 50-70102 19" Solid Cantilever Shelf 2-Space. Shelf is constructed of 16-gauge steel with black powder-coat finish. (Screws sold separately) Size and Capacity: Rack Spaces: 2 Inside Width: 17-3/8" Inside Depth: 14-1/2" Capacity: 50 lbs.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC U2 SOLID CANTILEVER SHELF 2RS 14.75 DP MILESTEK PART 50-70102 - U2 - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC U2 SOLID CANTILEVER SHELF 2RS 14.75 DP MILESTEK PART 50-70102
U2
MIDDLE ATLANTIC U2 SOLID CANTILEVER SHELF 2RS 14.75 DP MILESTEK PART 50-70102 U2
[MID ATL] SOLID CANTILEVER SHELF 2RS 14.75 DP U2 - MILESTEK PART# 50-70102 19" Solid Cantilever Shelf 2-Space. Shelf is constructed of 16-gauge steel with black powder-coat finish. (Screws sold separately) Size and Capacity: Rack Spaces: 2 Inside Width: 17-3/8" Inside Depth: 14-1/2" Capacity: 50 lbs.

[MID ATL] SOLID CANTILEVER SHELF 2RS 14.75 DP U2 - MILESTEK PART# 50-70102 19" Solid Cantilever Shelf 2-Space. Shelf is constructed of 16-gauge steel with black powder-coat finish. (Screws sold separately)

    Size and Capacity:
  • Rack Spaces: 2
  • Inside Width: 17-3/8"
  • Inside Depth: 14-1/2"
  • Capacity: 50 lbs.
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number U2
Product Name MIDDLE ATLANTIC U2 SOLID CANTILEVER SHELF 2RS 14.75 DP MILESTEK PART 50-70102
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TG Series Enclosures - 101-003-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details