MilesTek Corporation HEAVY DUTY 2RS DRAWER W/KEYLOCK TD2LK TD2LK

Description
TD2LK Heavy Duty Drawer with Lock 2 Spaces, MilesTek part number 50-70390. The heavy-duty 19" drawer with 2-spaces has a spring-loaded latch with key lock. A laser knockout in rear is for cable pass-through. Drawers have a black powder-coat finish with a textured faceplate. See useable inside dimensions and load capacity on this page. Size and Capacity: Rack Spaces: 2 Inside Width: 15-7/8" Inside Depth: 14-1/2" Inside Height: 3-1/4" Capacity: 75 lbs.
Description
TD2LK Heavy Duty Drawer with Lock 2 Spaces, MilesTek part number 50-70390. The heavy-duty 19" drawer with 2-spaces has a spring-loaded latch with key lock. A laser knockout in rear is for cable pass-through. Drawers have a black powder-coat finish with a textured faceplate. See useable inside dimensions and load capacity on this page. Size and Capacity: Rack Spaces: 2 Inside Width: 15-7/8" Inside Depth: 14-1/2" Inside Height: 3-1/4" Capacity: 75 lbs.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY 2RS DRAWER W/KEYLOCK TD2LK - TD2LK - MilesTek Corporation
Denton, TX, United States
HEAVY DUTY 2RS DRAWER W/KEYLOCK TD2LK
TD2LK
HEAVY DUTY 2RS DRAWER W/KEYLOCK TD2LK TD2LK
TD2LK Heavy Duty Drawer with Lock 2 Spaces, MilesTek part number 50-70390. The heavy-duty 19" drawer with 2-spaces has a spring-loaded latch with key lock. A laser knockout in rear is for cable pass-through. Drawers have a black powder-coat finish with a textured faceplate. See useable inside dimensions and load capacity on this page. Size and Capacity: Rack Spaces: 2 Inside Width: 15-7/8" Inside Depth: 14-1/2" Inside Height: 3-1/4" Capacity: 75 lbs.

TD2LK Heavy Duty Drawer with Lock 2 Spaces, MilesTek part number 50-70390. The heavy-duty 19" drawer with 2-spaces has a spring-loaded latch with key lock. A laser knockout in rear is for cable pass-through. Drawers have a black powder-coat finish with a textured faceplate. See useable inside dimensions and load capacity on this page. Size and Capacity: Rack Spaces: 2 Inside Width: 15-7/8" Inside Depth: 14-1/2" Inside Height: 3-1/4" Capacity: 75 lbs.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number TD2LK
Product Name HEAVY DUTY 2RS DRAWER W/KEYLOCK TD2LK
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
General Purpose Enclosures - 5095154 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.87 inch (200 mm)
Width 4.33 inch (110 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details