MilesTek Corporation MIDDEL ATLANTIC ERK SERIES ENCLSR 27RS 25"DP W/REAR DR ERK-2725

Description
ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MIDDLE ATLANTIC PART ERK-2725 - MILESTEK PART NUMBER 50-70354-27 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features: Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting Finished in a durable black textured powder coat
Description
ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MIDDLE ATLANTIC PART ERK-2725 - MILESTEK PART NUMBER 50-70354-27 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features: Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting Finished in a durable black textured powder coat

Suppliers

Company
Product
Description
Supplier Links
MIDDEL ATLANTIC ERK SERIES ENCLSR 27RS 25
Denton, TX, United States
MIDDEL ATLANTIC ERK SERIES ENCLSR 27RS 25"DP W/REAR DR
ERK-2725
MIDDEL ATLANTIC ERK SERIES ENCLSR 27RS 25"DP W/REAR DR ERK-2725
ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MIDDLE ATLANTIC PART ERK-2725 - MILESTEK PART NUMBER 50-70354-27 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features: Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting Finished in a durable black textured powder coat

ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MIDDLE ATLANTIC PART ERK-2725 - MILESTEK PART NUMBER 50-70354-27 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features:

  • Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity
  • Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting
  • Finished in a durable black textured powder coat
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number ERK-2725
Product Name MIDDEL ATLANTIC ERK SERIES ENCLSR 27RS 25"DP W/REAR DR
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 5095154 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.87 inch (200 mm)
Width 4.33 inch (110 mm)
View Details
22mm DeviceNet Station 800F PB - 800F-VBALG2L4F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details