MilesTek Corporation MIDDLE ATLANTIC 12RS SWING GATE WALLMOUNT BLK MILESTEK PART 50-41006 SFR-12-12

Description
MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 12 RACK SPACE, 21"HEIGHT, 12"DEEP - MILESTEK PART# 50-41006 Front frame swings out 90, allowing rear access to installed 19" panels. 100 lb. capacity chassis, with cable tie points, is wall-mounted with either left- or right-hinge action. Rails are tapped for 10/32" screws. Does not sag or bend like the competition. > Load Capacity: 100 lbs.
Description
MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 12 RACK SPACE, 21"HEIGHT, 12"DEEP - MILESTEK PART# 50-41006 Front frame swings out 90, allowing rear access to installed 19" panels. 100 lb. capacity chassis, with cable tie points, is wall-mounted with either left- or right-hinge action. Rails are tapped for 10/32" screws. Does not sag or bend like the competition. > Load Capacity: 100 lbs.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC 12RS SWING GATE WALLMOUNT BLK MILESTEK PART 50-41006 - SFR-12-12 - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC 12RS SWING GATE WALLMOUNT BLK MILESTEK PART 50-41006
SFR-12-12
MIDDLE ATLANTIC 12RS SWING GATE WALLMOUNT BLK MILESTEK PART 50-41006 SFR-12-12
MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 12 RACK SPACE, 21"HEIGHT, 12"DEEP - MILESTEK PART# 50-41006 Front frame swings out 90, allowing rear access to installed 19" panels. 100 lb. capacity chassis, with cable tie points, is wall-mounted with either left- or right-hinge action. Rails are tapped for 10/32" screws. Does not sag or bend like the competition. > Load Capacity: 100 lbs.

MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 12 RACK SPACE, 21"HEIGHT, 12"DEEP - MILESTEK PART# 50-41006 Front frame swings out 90, allowing rear access to installed 19" panels. 100 lb. capacity chassis, with cable tie points, is wall-mounted with either left- or right-hinge action. Rails are tapped for 10/32" screws. Does not sag or bend like the competition.

    >
  • Load Capacity: 100 lbs.
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number SFR-12-12
Product Name MIDDLE ATLANTIC 12RS SWING GATE WALLMOUNT BLK MILESTEK PART 50-41006
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 120-409 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
5 suppliers