MilesTek Corporation MIDDLE ATLANTIC LR WALL ANGLE BRACKET BLACK MILESTEK PART 50-70332 CLH-WRS-6

Description
MIDDLE ATLANTIC LR Wall Angle Bracket Black - MILESTEK PART #50-70332 The wall angle bracket has J-bolts, nuts and washers to attach a ladder's end to a wall. The Wall Angle Bracket and the Rack Mounting Plate are used to connect the Ladder Rack to wall.
Description
MIDDLE ATLANTIC LR Wall Angle Bracket Black - MILESTEK PART #50-70332 The wall angle bracket has J-bolts, nuts and washers to attach a ladder's end to a wall. The Wall Angle Bracket and the Rack Mounting Plate are used to connect the Ladder Rack to wall.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC LR WALL ANGLE BRACKET BLACK MILESTEK PART 50-70332 - CLH-WRS-6 - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC LR WALL ANGLE BRACKET BLACK MILESTEK PART 50-70332
CLH-WRS-6
MIDDLE ATLANTIC LR WALL ANGLE BRACKET BLACK MILESTEK PART 50-70332 CLH-WRS-6
MIDDLE ATLANTIC LR Wall Angle Bracket Black - MILESTEK PART #50-70332 The wall angle bracket has J-bolts, nuts and washers to attach a ladder's end to a wall. The Wall Angle Bracket and the Rack Mounting Plate are used to connect the Ladder Rack to wall.

MIDDLE ATLANTIC LR Wall Angle Bracket Black - MILESTEK PART #50-70332 The wall angle bracket has J-bolts, nuts and washers to attach a ladder's end to a wall. The Wall Angle Bracket and the Rack Mounting Plate are used to connect the Ladder Rack to wall.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number CLH-WRS-6
Product Name MIDDLE ATLANTIC LR WALL ANGLE BRACKET BLACK MILESTEK PART 50-70332
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 8658468 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 1.38 inch (35 mm)
View Details
2 suppliers
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iic - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 130-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers