MilesTek Corporation MIDDLE ATLANTIC ERK SERIES ENCLSR 18RS 20"DP W/REAR DR MILESTEK PART 50-70554-18 ERK-1820

Description
MIDDLE ATLANTIC ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MILESTEK PART #50-70554-18 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features: Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting Finished in a durable black textured powder coat
Description
MIDDLE ATLANTIC ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MILESTEK PART #50-70554-18 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features: Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting Finished in a durable black textured powder coat

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC ERK SERIES ENCLSR 18RS 20
Denton, TX, United States
MIDDLE ATLANTIC ERK SERIES ENCLSR 18RS 20"DP W/REAR DR MILESTEK PART 50-70554-18
ERK-1820
MIDDLE ATLANTIC ERK SERIES ENCLSR 18RS 20"DP W/REAR DR MILESTEK PART 50-70554-18 ERK-1820
MIDDLE ATLANTIC ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MILESTEK PART #50-70554-18 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features: Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting Finished in a durable black textured powder coat

MIDDLE ATLANTIC ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MILESTEK PART #50-70554-18 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at an aggressive priceStructural Features:

  • Fully welded construction, combined with 16-gauge steel tops, bottoms, and sides, provides a 2,500 lb. weight capacity
  • Standard front adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments to speed equipment mounting
  • Finished in a durable black textured powder coat
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number ERK-1820
Product Name MIDDLE ATLANTIC ERK SERIES ENCLSR 18RS 20"DP W/REAR DR MILESTEK PART 50-70554-18
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832157 - RS Components, Ltd.
Specs
Length 9.92 inch (252 mm)
Width 6.38 inch (162 mm)
Depth 4.72 inch (120 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUB empty enclosure - flameproof ex d iic enclosures gub 1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
TK Series Enclosures - 129-455 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
3 suppliers