MilesTek Corporation HEAVY DUTY 3RS DRAWER W/KEYLOCK TD3LK TD3LK

Description
Heavy Duty Drawer with Lock 3 Spaces. MilesTek part 50-70391 The heavy-duty 19" drawer with 3-spaces has a spring-loaded latch with keylock. A laser knockout in rear is for cable pass-through. Drawers have a black powder-coat finish with a textured faceplate. See useable inside dimensions and load capacity on this page. Size and Capacity: Rack Spaces: 3 Inside Width: 15-7/8" Inside Depth: 14-1/2" Inside Height: 5 Capacity: 75 lbs.
Description
Heavy Duty Drawer with Lock 3 Spaces. MilesTek part 50-70391 The heavy-duty 19" drawer with 3-spaces has a spring-loaded latch with keylock. A laser knockout in rear is for cable pass-through. Drawers have a black powder-coat finish with a textured faceplate. See useable inside dimensions and load capacity on this page. Size and Capacity: Rack Spaces: 3 Inside Width: 15-7/8" Inside Depth: 14-1/2" Inside Height: 5 Capacity: 75 lbs.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY 3RS DRAWER W/KEYLOCK TD3LK - TD3LK - MilesTek Corporation
Denton, TX, United States
HEAVY DUTY 3RS DRAWER W/KEYLOCK TD3LK
TD3LK
HEAVY DUTY 3RS DRAWER W/KEYLOCK TD3LK TD3LK
Heavy Duty Drawer with Lock 3 Spaces. MilesTek part 50-70391 The heavy-duty 19" drawer with 3-spaces has a spring-loaded latch with keylock. A laser knockout in rear is for cable pass-through. Drawers have a black powder-coat finish with a textured faceplate. See useable inside dimensions and load capacity on this page. Size and Capacity: Rack Spaces: 3 Inside Width: 15-7/8" Inside Depth: 14-1/2" Inside Height: 5 Capacity: 75 lbs.

Heavy Duty Drawer with Lock 3 Spaces. MilesTek part 50-70391 The heavy-duty 19" drawer with 3-spaces has a spring-loaded latch with keylock. A laser knockout in rear is for cable pass-through. Drawers have a black powder-coat finish with a textured faceplate. See useable inside dimensions and load capacity on this page. Size and Capacity: Rack Spaces: 3 Inside Width: 15-7/8" Inside Depth: 14-1/2" Inside Height: 5 Capacity: 75 lbs.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number TD3LK
Product Name HEAVY DUTY 3RS DRAWER W/KEYLOCK TD3LK
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 4.330 X 13.780 X 9.843 - 70016719 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.33 inch (110 mm)
Width 13.78 inch (350 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUB UL empty enclosure - gub ul empty enclosure - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Explosion Proof
View Details
TK Series Enclosures - 138-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers