MilesTek Corporation MIDDLE ATLANTIC WALL MOUNT SHELF MILESTEK PART 50-70189 WMS-20

Description
MIDDLE ATLANTIC Wall Mount Utility Shelf. Wall-mount non-rackmounted components easier. Fully-welded, 16-gauge steel 200 lb. capacity design gives it unrivaled strength in its class. Vented bottom. Both 1/2" and 3/4" electrical knockouts provided. Size and Capacity: Outside Width: 20.5" Outside Depth: 17" Outside Height: 14" Usable Width: 19" Usable Depth: 17" Load Capacity: 200 lbs.
Description
MIDDLE ATLANTIC Wall Mount Utility Shelf. Wall-mount non-rackmounted components easier. Fully-welded, 16-gauge steel 200 lb. capacity design gives it unrivaled strength in its class. Vented bottom. Both 1/2" and 3/4" electrical knockouts provided. Size and Capacity: Outside Width: 20.5" Outside Depth: 17" Outside Height: 14" Usable Width: 19" Usable Depth: 17" Load Capacity: 200 lbs.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC WALL MOUNT SHELF MILESTEK PART 50-70189 - WMS-20 - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC WALL MOUNT SHELF MILESTEK PART 50-70189
WMS-20
MIDDLE ATLANTIC WALL MOUNT SHELF MILESTEK PART 50-70189 WMS-20
MIDDLE ATLANTIC Wall Mount Utility Shelf. Wall-mount non-rackmounted components easier. Fully-welded, 16-gauge steel 200 lb. capacity design gives it unrivaled strength in its class. Vented bottom. Both 1/2" and 3/4" electrical knockouts provided. Size and Capacity: Outside Width: 20.5" Outside Depth: 17" Outside Height: 14" Usable Width: 19" Usable Depth: 17" Load Capacity: 200 lbs.

MIDDLE ATLANTIC Wall Mount Utility Shelf. Wall-mount non-rackmounted components easier. Fully-welded, 16-gauge steel 200 lb. capacity design gives it unrivaled strength in its class. Vented bottom. Both 1/2" and 3/4" electrical knockouts provided. Size and Capacity: Outside Width: 20.5" Outside Depth: 17" Outside Height: 14" Usable Width: 19" Usable Depth: 17" Load Capacity: 200 lbs.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number WMS-20
Product Name MIDDLE ATLANTIC WALL MOUNT SHELF MILESTEK PART 50-70189
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, SMART CASE, XL, BLACK - 70016910 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.61 inch (168 mm)
Width 2.93 inch (74.4 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
POLARIS Standard stainless steel enclosure - standard stainless steel enclosure with adapter connection without stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
AL Series Enclosures - 150-009 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
4 suppliers