MilesTek Corporation Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| MilesTek's Category 5e or Cateogry 6 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware... | |
| RF Coaxial Connector 75 Ohm N Male, Crimp Attachment For RG179 & RG187 | |
| RF Coaxial Connector Mini 75 Ohm SMB Plug, Crimp Attachment For RG59 & RG62 | |
| RF Coaxial Connector Mini 75 Ohm SMB Plug, Right Angle, Crimp Attachment For RG179 & RG187 | |
| RF Coaxial Connector N Male, Crimp Attachment For RG59 & RG62 | |
| RF Coaxial Connector N Male, Crimp Attachment For RG8X & LMR240 | |
| RF Coaxial Connector SMA Male, Crimp (Captive Contact) Attachment For RG55, RG58, RG142, & RG400 | |
| RF Coaxial Connector SMA Male, Crimp Attachment For RG174, RG188 & RG316 | |
| RF Coaxial Connector SMA Male, Crimp Attachment For RG178 & RG196 | |
| RF Coaxial Connector SMA Male, Crimp Attachment For RG55, RG58, RG142, & RG400 | |
| RF Coaxial Connector SMA Male, Crimp Attachment For RG59 & RG62. 50-OHM SMA. Crimp 0.068" or Solder center pin. Crimp sleeve, 0.255"-0.256" crimp hex for sleeve. | |
| RF Coaxial Connector SMA Male, Right Angle, Crimp Attachment For RG55, RG58, RG142, & RG400 | |
| RF Coaxial Connector SMA Male, Right Angle, Crimp Attachment For RG59 & RG62 | |
| RF Coaxial Connector SMC Plug, Crimp Attachment For RG178 & RG196 | |
| RF Coaxial Connector TNC Male, Crimp Attachment For Belden-9913 & Belden-9914, & LMR400 | |
| WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more... | |
| 3 STUB SUBMIN TRS TERM LEFT BUS JACK BOX COUPLER | |
| 3-slot 1000 ohm TRB Stub Terminator Plug - 3.0" Brass chain | |
| 3-SLOT TRB FULL CRIMP PLUG FOR TWC-124-2 CABLE | |
| 3-slot TRB RFI Dust Cap 3.0" Brass chain | |
| 3-slot TRB RFI Dust Cap 6.0" Brass chain | |
| 3-slot TRB RFI Dust Cap No chain | |
| 3.5mm field termination connector female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or... | |
| 1/4" MONO PLUG TO 3.5MM MONO JACK ADAPTER - PART# 10-01105 Make the right connection with our 3.5mm Adapters. Adapts 3.5mm stereo plug to 6.3mm (1/4in) mono jack. Ideal when... | |
| 1/4" STEREO PLUG TO 3.5MM STEREO JACK ADAPTER - PART# 10-01106 Make the right connection with our 3.5mm Adapters. Adapts 3.5mm stereo plug to 6.3mm (1/4in) stereo jack. Ideal when... | |
| 10-06403-024 - Stub terminators are used to simulate future loads from an unspecified device on the data bus.This terminator mates with the MilesTek 10-06593 (3-lug jack to solder pot). These... | |
| 10-06403-025 - MIL-STD-1553 BUS terminators are used to terminate an open BUS line on a 1553 data bus. This terminator mates to any TRB 3-lug jack. These jacks are found... | |
| 10-06403-026 - MIL-STD-1553 BUS terminators are used to terminate an open BUS line on a 1553 data bus. This terminator mates to any TRB 3-lug jack. These jacks are found... | |
| 10-06403-033 - Stub terminators are used to simulate future loads from an unspecified device on the data bus.This terminator mates with the MilesTek 10-06593 (3-lug jack to solder pot). These... | |
| 10-06403-034 - Stub terminators are used to simulate future loads from an unspecified device on the data bus.This terminator mates with the MilesTek 10-06593 (3-lug jack to solder pot). These... | |
| 10-06403-038 - Stub terminators are used to simulate future loads from an unspecified device on the data bus.This terminator mates with the MilesTek 10-06593 (3-lug jack to solder pot). These... | |
| 10-06403-042 -Stub terminators are used to simulate future loads from an unspecified device on the data bus.This terminator mates with the MilesTek 10-06593 (3-lug jack to solder pot). These... | |
| 10-06403-044 - Stub terminators are used to simulate future loads from an unspecified device on the data bus.This terminator mates with the MilesTek 10-06593 (3-lug jack to solder pot). These... | |
| 10-06403-060 - Bus terminators are typically used on the end of each data bus - 78 ohm is the most commonly used impedence.This terminator mates with the MilesTek 10-06593 (3-lug... | |
| 10-06403-064 - Stub terminators are used to simulate future loads from an unspecified device on the data bus.This terminator mates with the MilesTek 10-06593 (3-lug jack to solder pot). These... | |
| 10-06403-065 - Stub terminators are used to simulate future loads from an unspecified device on the data bus.This terminator mates with the MilesTek 10-06593 (3-lug jack to solder pot). These... | |
| 10-06901 - Standard within-series TRB barrel adapters are versatile and relatively inexpensive. They are generally used to couple two cable assembles (while considering distance and signal-distortion effects if the cable... | |
| 10-06905 - This within-series TRB “tee” shaped T-adapters are generally used in testing environments which require one input signal to be shared through two outputs connections. This process can also... | |
| 12 PT CRIMPER 75 OHM BNC PIN - 40-15005 This precision tool crimps small diameter 75 Ohm BNC plug center pins. It has 4-way crimping dies, full cycle ratchet, built-in... | |
| 3.5MM STEREO PLUG TO 2 X 3.5MM STEREO JACK ADAPTER - PART# 10-01100 This adapter is ideal for converting a single 3.5mm stereo jack to dual 3.5mm stereo jacks Features:... | |
| [HELLRMN TYTN] F CONNECTOR MODULE WHITE - 60-10147 Female-to-female F connector designed to accommodate CATV applications. FEATURES: The F-connector module is used for connecting video equipment Attach any F-connector equipment... | |
| [LEVITON] QUICKPORT F MODULE IVORY - PART# LE-41084-FIF APPLICATION Nickel or gold-plated female-to-female connector features screw-on front and rear connections. Pass through design applications: TV, VCR, DVD, satellite, and home... | |
| ADAPTER ADAPTER RCA JACK 1/4" PLUG - PART# 10-01082 Make the right connection with our Adapters. This adapter is ideal for adapting a male RCA plug to 6.3mm (1/4in) mono... | |
| ADAPTER BNC FEMALE TO RCA FEMALE - PART# 10-01118 Connects devices with different type interfaces FEATURES: Interseries Adapter. RCA Female To BNC Female Most adapters utilize machined components for durability... | |
| ADAPTER BNC JACK/F JACK - PART# 10-01019 Changes a cable with an F-Type Female to a BNC Female Revised 9/09 | |
| ADAPTER BNC JACK/F PLUG - PART# 10-01018 Changes a cable with a BNC Female to aN F-Type Male. Revised 9/09 | |
| ADAPTER PLUG (.090)/WECO PLUG TO BNC JACK - PART# 10-01002 The BNC Adapter is offered in a 75 Ohm version. The 75 Ohm type will operate with digital telco and... | |
| ADAPTER RCA PLUG/F JACK - PART# 10-01020 Make the right connection. This adapter is ideal for converting an F-Type male connector to a RCA male connector.FEATURES: Interseries Adapters F-Type... | |
| BNC "T" JACK-JACK-JACK 75-OHM - PART# 10-03946 The BNC Adapter is offered in a 75 Ohm version. The 75 Ohm type will operate with digital telco and digital video signal... | |
| BNC BARREL JACK-JACK - 10-02900 BNC Adapters are offered in 50 Ohm 75 Ohm versions. The 50 Ohm type is sufficient for analog video. Although designed for digital video, the... | |
| BNC BARREL JACK-JACK ADAPTER 75-OHM - PART# 10-03900 The BNC Adapter is offered in a 75 Ohm version. The 75 Ohm type will operate with digital telco and digital video... | |
| BNC Bulkhead Jack 50 OHM - 10-02538 BNC bulkhead isolated jacks are available in 50 Ohm and 75 Ohm versions. The 50 Ohm type is sufficient for analog video. Although... | |
| BNC CRIMP PLUG 75 OHM 1694A - PART# 10-03001-237 FEATURES: True 75 Ohm BNC Plugs Cable: 1694A, 1695A, 30 01031, VSD 2001 Crimp Sleeve: Hex 0.324 HDTV and Serial Digital... | |
| BNC CRIMP PLUG 75 OHM 735A DS3 - PART# 10-03001-205 180 degree straight BNC plug for 735A. Designed by MilesTek in 1991 for the telephone central office DSX-3 installer. During... | |
| BNC CRIMP PLUG 75 OHM FOR 734A DS3, VPM 2000, BELDEN 1505A RG59 20 AWG PART# 10-03001-204 Designed by MilesTek in 1991, this 180 degree straight BNC plug is suitable... | |
| BNC CRIMP PLUG 75 OHM RG179 - PART# 10-03001-215 FEATURES: True 75 Ohm BNC Plugs Cable: 1520A, 1521A, 1522A, 9221 Crimp Sleeve: Hex 0.178 HDTV and Serial Digital Video Applications... | |
| BNC CRIMP PLUG 75 OHM RG59 23 AWG 8241 - PART# 10-03001-202 FEATURES: True 75 Ohm BNC Plugs Cable: 8241, RG59 23 AWG Crimp Sleeve: Hex 0.255 HDTV and Serial... | |
| BNC ISOLATED MOUNT BULKHEAD JACK 75-OHM - PART# 10-03538 The BNC Adapter is offered in a 75 Ohm version. The true 75 Ohm type will operate with digital telco and... | |
| BNC PLUG CRIMP 75 OHM 8281 - PART# 10-03001-203 FEATURES: True 75 Ohm BNC Plugs Cable: 8281, 8281F Crimp Sleeve: Hex 0.324 HDTV and Serial Digital Video Applications Diamond knurled... | |
| BNC RG59 (20 AWG) COMPRESSION CONNECTOR - PART# 10-03011-240 MilesTek's high-quality compression connectors are the perfect solution for all of your RG59 coaxial terminations. Connector Features and Benefits: Unique inspection... | |
| BNC RIGHT-ANGLE ADAPTER 75-OHM - PART# 10-03908 The BNC Adapter is offered in a 75 Ohm version. The 75 Ohm type will operate with digital telco and digital video signal... | |
| BNC TERMINATOR 75 ohm .5W 1% - PART# 10-02406-010 The BNC Terminator is offered in a 75 Ohm version. Resistance value is .5W 1%. The 75 Ohm type will operate... | |
| BNC TERMINATOR 75 ohm .5W 1% - PART# 10-03406-029 The BNC Terminator is offered in a 75 Ohm version. Resistance value is .5W .1%. The 75 Ohm type will operate... | |
| EZ RJ45 CAT6 BOOT BLACK BAG OF 50 - 10-99077 This strain relief is designed specifically for the EZ-RJ45 Cat 6+ Connector. The unique design allows the strain relief to... | |
| EZ RJ45 CAT6 BOOT BLUE BAG OF 50 - 10-99073 This strain relief is designed specifically for the EZ-RJ45 Cat 6+ Connector. The unique design allows the strain relief to... | |
| EZ RJ45 CONNECTORS CAT5E BAG OF 50 - PART# 10-23087 The new patented EZ-RJ45 connector simplifies twisted pair terminations by allowing the wires to be inserted through the connector and... | |
| F PLUG RG59 1 PIECE IMPORT - 10-16013-202 F-type connectors are both imported and sourced domestically. Our imported series offers good quality at low prices. Our domestic series are made... | |
| F PLUG RG6 QUAD (18 AWG) COMPRESSION CONNECTOR - PART# 10-16024-234 MilesTek's high-quality compression connectors are the perfect solution for all of your RG6 coaxial terminations.Connector Features and Benefits:... | |
| F Plug Sealed RG6 Quad Connector & back nut - 10-16043-224 Snap-N-Seal is an environmentally sealed F-type coax connector system for harsh environments. Through a unique 360 degree compression process,... | |
| F RIGHT ANGLE ADAPTER PLUG/JACK - 10-16908 This adapter is ideal for use when space is at a premium. Adapts a Male F-Type connector to a 90 degree (right angle)... | |
| FCONN RG59 F MALE 5 PACK UNIVERSAL - 10-16020-202 A full line of compression connectors specifically designed for ease of installation, the F-Conn system is the fastest way to terminate... | |
| FCONN RG6 F MALE 25 PACK UNIVERSAL - 10-16020-224 A full line of compression connectors specifically designed for ease of installation, the F-Conn system is the fastest way to terminate... | |
| FCONN RG6 RCA MALE 5 PACK UNIVERSAL - 10-21002-237 A full line of compression connectors specifically designed for ease of installation, the F-Conn system is the fastest way to terminate... | |
| FULL CRIMP MINI BNC 735A PLUG 75 OHM DS3 - PART# 10-03003-205 Our new Telco mini BNC connector was specially designed for Telco DS3 central office applications and to allow... | |
| GOAL POST ADAPTER 75 OHM - PART# 10-03914 The BNC Adapter is offered in a 75 Ohm version. The 75 Ohm type will operate with digital telco and digital video... | |
| MilesTek TRB Right-angle Adapter 3-Slot Male Plug to 3-Lug Female Jack - 10-06909 This adapter is often used for cable management and preventing signal distortion. It eliminates the physical bend... | |
| MilesTek TRB Twinaxial Bulkhead Jack to Cable entry 3-Lug Female Isolated for 30-02001, TWC-78-2 cable - 10-06573-210 This TRB connector has a bayonet coupling design with a center contact and... | |
| MilesTek TRB Twinaxial Bulkhead Jack to Cable entry 3-Lug Female Isolated for 30-02003, TWC-78-1 cable - 10-06573-231 This TRB connector has a bayonet coupling design with a center contact and... | |
| MilesTek TRB Twinaxial Bulkhead Jack to Cable entry 3-Lug Female Isolated for M17/176-00002 cable - 10-06573-206 This TRB connector has a bayonet coupling design with a center contact and an... | |
| MINI-WECO PLUG/BNC JACK - PART# 10-01066 The BNC Adapter is offered in a 75 Ohm version. The 75 Ohm type will operate with digital telco and digital video signal transmission. | |
| ORANGE RJ45 PLUG BOOT - 10-99050 RJ45 boots provide cable strain relief and protect the plug's latch from snagging or breaking, making the plug easier to unlatch. Covers the RJ45... | |
| PL75C-201 Trompeter Twinaxial Cable Plug TRB 3-Slot Male Full crimp M17/176-00002 The TRB connector has bayonet coupling design with a centre contact and an intermediate cylindrical contact. The bayonet type... | |
| PLR155AC-204 Trompeter Twinaxial Subminiature Cable Plug TRS 3-Slot Male Right Angle Full crimp | |
| PLR75C-201 Trompeter Twinaxial Cable Plug TRB 3-Slot Male Right Angle Full crimp M17/176-00002 | |
| PLUG RJ11 4C SOLID/STRANDED - 10-23061 MilesTek RJ11 modular plug contacts have 50 " of gold plating. MilesTek plugs are designed for use with industry standard tools. These plugs will... | |
| PLUG RJ11 6C SOLID/STRANDED - 10-23062 The Milestek Modular plug contacts have 50 micro-inches of gold plating, and complaint with FCC regulations. These plugs are designed for solid conductors, they... | |
| R/A BNC CRIMP PLUG 75 OHM 735A DS3 - PART# 10-03002-205 For larger quantities, please call for volume pricing 90 degree straight BNC plug for 735A. Designed by MilesTek in... | |
| RCA BARREL FEMALE / FEMALE - PART# 10-21900 RCA 75-ohm RCA Female-Female Adapter is designed for splicing two RCA cables together. Provides cable matched 75-ohm impedance to delver accurate picture,... | |
| RCA BULKHEAD BARREL .5" DIA - PART# 10-21538 High quality connectors specially designed to be used in our installer friendly wall plate system. Each connector incorporates a front hex nut... | |
| RCA F/F/F ADAPTER - PART# 10-21905 High-quality video-grade RCA cables with gold-plated connectors have color identification bands and black coaxial cable with stranded center conductors. The part number for a... | |
| RCA JACK TO 3.5MM MONO PLUG ADAPTER - PART# 10-01098 These Audio Adapters from Milestek provide you with the ability to convert an RCA connection to a 3.5mm connection or... | |
| RCA M/F/F ADAPTER - PART# 10-21904 High-quality video-grade RCA cables with gold-plated connectors have color identification bands and black coaxial cable with stranded center conductors. The part number for a... | |
| RCA PLUG TO 3.5MM MONO JACK ADAPTER - PART# 10-01103 Make the right connection with our 3.5mm Adapters. Adapts 3.5mm mono plug to RCA jack. Ideal when you want to... | |
| RCA Y PLUG-JACK-JACK - 10-21028 RCA Audio Y Cables are the perfect solution for adapting your audio connections to meet your application needs. These cost effective cables are of higher... | |
| RJ45 Plug Boots (Gray) - 10-99035 RJ45 boots provide cable strain relief and protect the plug's latch from snagging or breaking, making the plug easier to unlatch. Covers the RJ45... | |
| RJ45 Plug Boots (Red) - 10-99046 RJ45 boots provide cable strain relief and protect the plug's latch from snagging or breaking, making the plug easier to unlatch. Covers the RJ45... | |
| RJ45 Plug Boots (Yellow) - 10-99047 RJ45 boots provide cable strain relief and protect the plug's latch from snagging or breaking, making the plug easier to unlatch. Covers the RJ45... | |
| UR Butt Splice 19-26 AWG - 10-30101 UR 19-26AWG Insulation displacement splices offer a quick, reliable way to connect insulated copper wires. The 2-port UY connector's small size reduces the... | |
| WHITE HDMI FEMALE TO FEMALE SNAP IN MODULE - PART# 60-40004 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| White RJ45 Plug Boot - 10-99033 RJ45 boots provide cable strain relief and protect the plug's latch from snagging or breaking, making the plug easier to unlatch. FEATURES: 100 piece... | |
| WHITE USB/A FEMALE TO FEMALE MINI SNAP IN MODULE - PART# 60-40002 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California... | |
| Adapters & Terminators Ohm:50 Adapter/Terminator Type:BNC "T" Gender:F/M/F BNC Adapters are offered in 50 Ohm 75 Ohm versions. The 50 Ohm type is sufficient for analog video. Although designed for... | |
| Adapters & Terminators Ohm:50 Adapter/Terminator Type:Terminator 1% 0.5W Resistor BNC RoHS Compliant | |
| As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and... | |
| Available in type A or B styles, these connectors are a perfect complement to our popular IP67 USB cable assemblies. Solder connectors and a sealing nut that conforms to any... | |
| BNC (M) to Ultra Tiny BNC (F) WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... | |
| BNC B/H End Launch Jack 1.6t WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| BNC B/H Jack for Belden 1855A WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| BNC Bulkhead Jack RearMount WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other... | |
| BNC Crimp Plug for 1855ENH WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or... | |
| BNC Jack Bulkhead Mount 50 Ohm Coax Connector Crimp Attachment for RG55, RG142, RG223, RG400, RG141, .480 inch D Hole | |
| BNC Jack Ultra Tiny BNC Plug WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| BNC R/A Bulkhead Jack PCB Type WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| BNC ST Jack for Belden 1855A WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| BNC ST Jack, PCB Type WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or... | |
| BNC Straight Jack PCB Type 4 leg WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... | |
| Bring waterproof protection to your network today with IP67 rated RJ45 bulkheads. Available in both Category 5e and Category 6, these couplers are RJ45 female/female or RJ45 female/110 punchdown and... | |
| CN SUBMIN 3-SLOT PLUG TRS | |
| Common TRB cable jacks use the bayonet coupling design per industry standards. The center socket receives and secures the pin contact from a TRB plug. The intermediate cylindrical contacts form... | |
| Connect MPR series power strips to incoming power. Note: one tail is required per circuit. Each tail has MPR genderless connector on one end, wire tails on the other. Sold... | |
| Connect your VGA display to a DVI source device. Converts a DVI male interface to a VGA female interface for connection to a desktop, laptop or a VGA monitor of... | |
| Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a... | |
| cover for DGB15FT field termiantion connector WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| cover for DGB15MT1 field termination connector WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| cover for DGB25FT field termination connector WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Cover for DGB9FT field termination connector WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| cover for DGB9MT1 field termination connector WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| cover for DGBH15FT field termination connector WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Cover for DGBH15FT SVGA Field Termination Connector WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... | |
| cover for DGBH15MT1 field termination connector WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Cover for DGBH15MT1 SVGA field termination connector WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... | |
| crimp & poke female sockets 30 micro inch gold pkg 100 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| crimp & poke female sockets 30 micro inch gold pkg 10 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| crimp & poke male pins gold 30 micro inches pkg/100 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause... | |
| crimp & poke male pins gold 30 micro inches pkg/10 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause... | |
| crimp & poke male pins gold flash pkg/100 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| crimp & poke male pins gold flash pkg/10 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| DB15 female connector for field termination with screwless terminal block WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause... | |
| DB15 female connector for field termination WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| DB15 female crimp connectors tray 50 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| DB15 female solder connectors tray 70 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| DB15 male connector for field termination WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| DB15 male crimp connectors tray 50 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| DB15 male solder connectors tray 70 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| DB25 female connector for field termination with screwless teminal block WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause... | |
| DB25 female crimp connectors tray 50 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| DB25 female solder connectors tray 50 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| DB25 male crimp connectors tray 50 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| DB25 male solder connectors tray 50 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| DB37 female crimp connectors tray 40 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| DB37 FEmale solder connectors tray 40 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| DB37 male crimp connectors tray 40 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| DB37 male solder connectors tray 40 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| DB50 female solder connectors tray 40 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| DB50 male solder connectors tray 40 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| DB9 female connector for field termination WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| DB9 female solder connectors tray 50 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| DB9 male connector for field termination WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| DB9 male crimp connectors tray 50 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| DB9 male solder connectors Tray 50 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| DB9 PLASTIC HOOD/THUMBSCREWS - 10-24100 A plastic hood for standard connectors. Supplied with cable clamp, assembly screws and quick secure/release thumbscrews. FEATURES: Metalized Plastic Hood Comes with Thumbscrews and screws... | |
| DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). These fully molded adapters provide transition from DVI male to DVI female interface. Compact... | |
| DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). These fully molded adapters provide transition from DVI to VGA (HD15) , DFP as... | |
| DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HD15 (VGA) interface. Compact... | |
| DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HDMI interfaces. Compact in... | |
| DVI-D dual link field termination connector female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... | |
| DVI24+5 male on one end and a HDMI female on the other this is adaptor will convert between DVI and HDMI. Connecting DVI source to HDMI display will be that... | |
| F PLUG RG6 1 PIECE IMPORT - 10-16013-224 F-type connectors are both imported and sourced domestically. Our imported series offers good quality at low prices. Our domestic series are made... | |
| F Plug RG6 Universal 1 PC T&B - 10-16041-224 | |
| F-Plug CATV Crimper Only CATV crimper frame/die terminates F-plugs for RG59 and RG6 both regular and quad shield connectors. | |
| F-Type Connectors and Terminators F-Type: F-Push-On Plug/F Jack F-type connectors are both imported and sourced domestically. Our imported series offers good quality at low prices. Our domestic series are made... | |
| Female Field Termination connector for HDMI applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... | |
| HD15 feamle connector for field termination panel mount WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| HD15 female solder connectors tray 50 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| HD15 female waterproof connector kit w/cover WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| HD15 male connector for field termination WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| HD15 male waterproof connector kit w/cover WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| HD26 female solder connectors tray 70 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| HD26 male solder connectors tray 70 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| insertion Type D-sub connector DB15 female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Insertion Type D-sub connector DB15 male WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| insertion Type D-sub connector DB25 female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Insertion Type D-sub connector DB25 male WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| insertion Type D-sub connector DB37 female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Insertion Type D-sub connector DB37 male WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| insertion Type D-sub connector DB50 female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Insertion Type D-sub connector DB50 male WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| insertion Type D-sub connector DB9 female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Insertion Type D-sub connector DB9 male WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| IP67 connector cover for DB15 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or... | |
| IP67 connector cover for DB25 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or... | |
| IP67 connector cover for DB9 and HD 15 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| IP67 when mated Type A female to Type A female, front fastened with 2 point bayonet lock. Features IP67, mated Panel Cut (mm) 20.8 x 19.4 Panel Thickness (mm) 4... | |
| LEAD FREE 1 STUB SUBMIN TRS NON TERMINATED BOX COUPLER | |
| LEAD FREE 1 STUB SUBMIN TRS TERM RIGHT BUS JACK BOX COUPLER | |
| Lead Free 3-Slot TRB NO CHAIN MIL-STD-1553 BUS terminators are used to terminate an open BUS line on a 1553 data bus. This terminator mates to any TRB 3-lug jack. | |
| Lead Free 3-Slot TRB with 6 inch CHAIN MIL-STD-1553 BUS terminators are used to terminate an open BUS line on a 1553 data bus. This terminator mates to any TRB... | |
| LEAD FREE 7 STUB SUBMIN TRS TERM NO BUS JACKS BOX COUPLER | |
| LEAD FREE 7 STUB SUBMIN TRS TERM RIGHT BUS JACK BOX COUPLER | |
| LEAD FREE 8 STUB SUBMIN TRS NON TERMINATED BOX COUPLER | |
| LEAD FREE 8 STUB SUBMIN TRS TERM LEFT BUS JACK BOX COUPLER | |
| LEAD FREE 8 STUB SUBMIN TRS TERM NO BUS JACKS BOX COUPLER | |
| LEAD FREE 8 STUB SUBMIN TRS TERM RIGHT BUS JACK BOX COUPLER | |
| Like solder/clamp TRB connectors, full crimp TRB plugs comply with RoHS regulations, and use the standard bayonet mating style. Right angle body styles are used in cable-management and space saving... | |
| Like solder/clamp TRB connectors, full crimp TRB plugs comply with RoHS regulations, and use the standard bayonet mating style. The concentric twinaxial design includes a center contact, surrounded by a... | |
| M12 4 Pin D-Code Shielded Panel Mountable Coupler | |
| M12 4 Position D-Code Female Shielded Field Termination Connector | |
| M12 4 Position D-Code Male Shielded Field Termination Connector | |
| Male to male DVI24 +5 to HDMI female swivel adaptor addresses applications where space is confined or acess is prohibitive. This versatile swivel adaptor can be used with any HDMI/DVI... | |
| MilesTek's Category 5e or Cateogry 6 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware... | |
| MilesTek's D38999 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and must fit into a D38999/24 or M83723/60 cut out with no special hardware... | |
| MilesTek's DP-FF is a versatile panel mount DisplayPort feed-thru adapter that makes connecting DisplayPort cables through a panel or enclosure a snap. This DisplayPort adapter features two removable 4-40 jackscrews... | |
| MilesTek's line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either... | |
| MilesTek's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are... | |
| MilesTek's panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually... | |
| MilesTek's panel mount RJ45 Mini Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in... | |
| MilesTek's ruggedized LC fiber plugs combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68... | |
| MilesTek's ruggedized LC fiber receptacles combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68... | |
| MilesTek's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. | |
| MilesTek's transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware required. Zinc-Nickel versions are available... | |
| Mini Din 4 female field termination connector WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... | |
| Mixed Connector Patchbays Type of connector module: Panel 2 x 8 The mixed connector patch-bay accommodates a wide selection of connector modules, including XLR, F-type, BNC, RCA, 1/4, S-video, and... | |
| N Type Plug 50 Ohm Coax Connector Crimp Attachment for RG214, RG9, RG225, RG393 | |
| N Type Plug 50 Ohm Coax Connector Crimp Attachment for RG55, RG141, RG142, RG223, RG400 | |
| N Type Plug Right Angle 50 Ohm Coax Connector Crimp Attachment for RG174, RG316, RG188, LMR-100 | |
| N Type Plug Right Angle 50 Ohm Coax Connector Crimp Attachment for RG214, RG9, RG225, RG393 | |
| N Type Plug Right Angle 50 Ohm Coax Connector Crimp Attachment for RG55, RG141, RG142, RG223, RG400 | |
| Name ****** SMB Jack Bulkhead Mount 50 Ohm Coax Connector Crimp Attachment for RG174, RG316, RG188, LMR-100 | |
| PC termination D-sub connector DB15 female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| PC termination D-sub connector DB15 male WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| PC termination D-sub connector DB25 female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| PC termination D-sub connector DB25 male WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| PC termination D-sub connector DB37 female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| PC termination D-sub connector DB37 male WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| PC termination D-sub connector DB9 female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| PC termination D-sub connector DB9 male WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| RCA 2 COND GOLD PLATED PLUG BLACK SHLD SOLDER TYPE - 10-21060 Switchcraft phono jacks and plugs are recommended for semi-permanent connections in audio and electronic applications. FEATURES: Solder cup... | |
| RCA Cords & Connectors Connector Type: RCA Gold Plug Red Band High-quality video-grade RCA cables with gold-plated connectors have color identification bands and black coaxial cable with stranded center conductors. | |
| RCA Cords & Connectors Connector Type: RCA Gold Plug Yellow Band High-quality video-grade RCA cables with gold-plated connectors have color identification bands and black coaxial cable with stranded center conductors. | |
| RIGHT ANGLE d-SUB pcb Connector DB15 female tray 10 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| right angle D-sub PCB Connector DB15 Tray 10 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| RIGHT ANGLE d-SUB pcb Connector DB25 female tray 10 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| right angle D-sub PCB Connector DB25 Tray 10 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| RIGHT ANGLE d-SUB pcb Connector DB37 female tray 10 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| right angle D-sub PCB Connector DB37 Tray 10 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| RIGHT ANGLE d-SUB pcb Connector DB9 female tray 10 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| right angle D-sub PCB Connector DB9 Tray 10 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| RIGHT ANGLE d-SUB pcb Connector HD15 female tray 10 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| right angle D-sub PCB Connector HD15 tray 10 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| ROHS 1 STUB SUBMIN TRS TERM LEFT BUS JACK BOX COUPLER | |
| ROHS 2 STUB SUBMIN TRS NON TERMINATED BOX COUPLER | |
| ROHS 2 STUB SUBMIN TRS TERM LEFT BUS JACK BOX COUPLER | |
| ROHS 2 STUB SUBMIN TRS TERM NO BUS JACKS BOX COUPLER | |
| ROHS 2 STUB SUBMIN TRS TERM RIGHT BUS JACK BOX COUPLER | |
| ROHS 3 STUB SUBMIN TRS NON TERMINATED BOX COUPLER | |
| ROHS 3 STUB SUBMIN TRS TERM NO BUS JACKS BOX COUPLER | |
| ROHS 3 STUB SUBMIN TRS TERM RIGHT BUS JACK BOX COUPLER | |
| ROHS 4 STUB SUBMIN TRS NON TERMINATED BOX COUPLER | |
| ROHS 4 STUB SUBMIN TRS TERM LEFT BUS JACK BOX COUPLER | |
| ROHS 4 STUB SUBMIN TRS TERM NO BUS JACKS BOX COUPLER | |
| ROHS 4 STUB SUBMIN TRS TERM RIGHT BUS JACK BOX COUPLER | |
| ROHS 5 STUB SUBMIN TRS NON TERMINATED BOX COUPLER | |
| ROHS 5 STUB SUBMIN TRS TERM LEFT BUS JACK BOX COUPLER | |
| ROHS 5 STUB SUBMIN TRS TERM NO BUS JACKS BOX COUPLER | |
| ROHS 5 STUB SUBMIN TRS TERM RIGHT BUS JACK BOX COUPLER | |
| ROHS 6 STUB SUBMIN TRS NON TERMINATED BOX COUPLER | |
| ROHS 6 STUB SUBMIN TRS TERM LEFT BUS JACK BOX COUPLER | |
| ROHS 6 STUB SUBMIN TRS TERM NO BUS JACKS BOX COUPLER | |
| ROHS 6 STUB SUBMIN TRS TERM RIGHT BUS JACK BOX COUPLER | |
| ROHS 7 STUB SUBMIN TRS NON TERMINATED BOX COUPLER | |
| ROHS 7 STUB SUBMIN TRS TERM LEFT BUS JACK BOX COUPLER | |
| RoHS compliant Twinaxial/ Triaxial Bulkhead Jack 2-Lug TRB Jack to Solder pot, Female Front mount. This TRB jack is not insulated (non-isolated) from the panel. It will use the common... | |
| Satellite Diplexer-Mixer Combines off-air TV antenna or other RF signals and satellite signals into a single output. Insertion loss is 0.5dB for VHF-UHF and 1.5 dB for satellite. WARNING: This... | |
| SMA Jack Bulkhead Mount 50 Ohm Coax Connector Crimp Attachment for RG188-DS, RG316-DS, .235 inch D Hole | |
| SMA Jack Bulkhead Mount 50 Ohm Coax Connector Crimp Attachment for RG316, RG174, RG188, LMR-100, .235 inch D Hole | |
| SMA Jack Bulkhead Mount 50 Ohm Coax Connector Crimp Attachment for RG55, RG142, RG223, RG400, RG141, .235 inch D Hole | |
| SMA Plug 50 Ohm Coax Connector Crimp Attachment for RG174, RG316, RG188, LMR-100 | |
| SMA Plug 50 Ohm Coax Connector Crimp Attachment for RG55, RG142, RG223, RG400, RG141 | |
| SMA Plug Right Angle 50 Ohm Coax Connector Crimp Attachment for RG174, RG316, RG188, LMR-100 | |
| SMA Plug Right Angle 50 Ohm Coax Connector Crimp Attachment for RG188-DS, RG316-DS | |
| SMB Jack Bulkhead Mount 50 Ohm Coax Connector Crimp Attachment for RG188-DS, RG316-DS | |
| SMB Plug 50 Ohm Coax Connector Crimp Attachment for RG174, RG316, RG188, LMR-100 | |
| SMB Plug 50 Ohm Coax Connector Crimp Attachment for RG316-DS, RG188-DS | |
| SMB Plug Right Angle 50 Ohm Coax Connector Crimp Attachment for RG174, RG316, RG188, LMR-100 | |
| SMB Plug Right Angle 50 Ohm Coax Connector Crimp Attachment for RG188-DS, RG316-DS | |
| Solder cup D-sub connector DB15 female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Solder cup D-sub connector DB15 male WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Solder cup D-sub connector DB25 female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Solder cup D-sub connector DB25 male WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Solder cup D-sub connector DB37 female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Solder cup D-sub connector DB37 male WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Solder cup D-sub connector DB50 male WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Solder cup D-sub connector DB50S female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Solder cup D-sub connector DB9 female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Solder cup D-sub connector DB9 male WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Solder cup D-sub connector HD15 female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Solder cup D-sub connector HD15 male WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Solder cup D-sub connector HD26 female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Solder cup D-sub connector HD26 male WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Solder cup D-sub connector HD44 female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Solder cup D-sub connector HD44 male WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Solder cup D-sub connector HD62 female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Solder cup D-sub connector HD62 male WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Solder cup D-sub connector HD78 female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Solder cup D-sub connector HD78 male WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Standard 24-28 AWG sockets 10 pack female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... | |
| Standard 24-28 AWG sockets 100 pack female WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... | |
| SVGA HD15 Jack for Field Termination WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| SVGA HD15 Plug for field termination WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| The 3-slot, triaxial 10-06030-310 is the most common MilesTek Triax TRB plug series. This TRB triax plug has a 3-slot bayonet coupling design with a center contact and an intermediate... | |
| The 3-slot, triaxial 10-06030-350 is a very popular MilesTek Triax TRB plug series. This TRB triax plug has a 3-slot bayonet coupling design with a center contact and an intermediate... | |
| The 3-slot, triaxial 10-06030-370 is a very popular MilesTek Triax TRB plug series. This TRB triax plug has a 3-slot bayonet coupling design with a center contact and an intermediate... | |
| The 3-slot, twinaxial solder/clamp type, 10-06030-210 is the most common MilesTek TRB plug series. This TRB plug has a bayonet coupling design with a center contact and an intermediate cylindrical... | |
| The 3-slot, twinaxial, 10-06030-206 is the most common MilesTek TRB plug series. This TRB plug has a bayonet coupling design with a center contact and an intermediate cylindrical contact. The... | |
| The 3-slot, twinaxial, 10-06030-227 is the most common MilesTek TRB plug series. This TRB plug has a bayonet coupling design with a center contact and an intermediate cylindrical contact. The... | |
| The 3-slot, twinaxial, 10-06030-231 is the most common MilesTek TRB plug series. This TRB plug has a bayonet coupling design with a center contact and an intermediate cylindrical contact. The... | |
| The 3-slot, twinaxial, 10-06030-242 is the most common MilesTek TRB plug series. This TRB plug has a bayonet coupling design with a center contact and an intermediate cylindrical contact. The... | |
| These covers are perfect for protecting unused ports, cables or any expensive equipment from physical damage, dirt, and dust. Unlike plastic covers, these metal constructed covers maintain protection against EMI/RFI. | |
| These hard to find connectors are ideal for replacement use or for the "do it yourself" user. Choose from solder cup, straight PCB, or right angle PCB style female connectors. | |
| These HDMI adapters can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online... | |
| These ruggedized Category 5e or Category 6 RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. An IP68 rating applies even without a mated connector or dust... | |
| These ruggedized Category 5e or Category 6 RJ45 receptacles are transversely sealed and carry an IP68 rating even with no mate or dust cap. They are designed to work with... | |
| These ruggedized RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. MilesTek's line provides both the Flange mount and sealing gasket. Zinc-Nickel versions are available with an... | |
| These ruggedized RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. The line comes with full mounting hardware including a bracket, self-sealing mounting screws, and O-rings making... | |
| These ruggedized RJ45 receptacles are transversely sealed with no mate but also designed to work with MilesTek's line of ruggedized RJ45 plugs. These parts are made to work with cables... | |
| This 3-Lug TRB isolated bulkhead cable jack is for the MilesTek 30-02002 cable as well as for TWAC-78-1F2. | |
| This 3-LUG TRB non-isolated bulkhead cable JACK is for the 30-02002 and the TWAC-78-1F2 CABLE. | |
| This fully populated DVI Female Bulkhead Adapter is compatible with DVI-I Single/Dual Link, DVI-D Single/Dual Link and DVI-A male connectors and are bulkhead mountable to allow coupling of two DVI... | |
| This is a 1-stub inline data bus coupler with 0.3 meters leads all around on the M17/176-00002 cable. It consists of 1 bus lead left and 1 each of a... | |
| This is a 1553 2-stub inline data bus coupler with 0.3 meters leads all around on the M17/176-00002 cable. It consists of 2 bus leads and 2 stub leads with... | |
| This is a 3-stub inline data bus coupler with 0.3 meters leads all around on the M17/176-00002 cable. It consists of 1 bus lead and 1 stub lead left and... | |
| This is a 3-stub inline data bus coupler with 0.3 meters leads all around on the M17/176-00002 cable. It consists of 1 bus lead and 2 stub leads left and... | |
| This is a dual terminated 1-stub inline data bus coupler with 0.3 meters leads on the M17/176-00002 cable. It consists of 1 stub lead on the right. These bus couplers... | |
| This is a dual terminated 2-stub inline data bus coupler with 0.3 meters leads on the M17/176-00002 cable. It consists of 1 stub lead on the left and 1 stub... | |
| This is a dual terminated 2-stub inline data bus coupler with 0.3 meters leads on the M17/176-00002 cable. It consists of 2 stub leads on the right only. These bus... | |
| This is a dual terminated 3-stub inline data bus coupler with 0.3 meters leads on the M17/176-00002 cable. It consists of 1 stub lead on the left and 2 stub... | |
| This is a dual terminated 3-stub inline data bus coupler with 0.3 meters leads on the M17/176-00002 cable. It consists of 3 stub leads on the right only. These bus... | |
| This is a dual terminated 4-stub inline data bus coupler with 0.3 meters leads all around on the M17/176-00002 cable. It consists of 2 stub leads on the left and... | |
| This is a dual terminated 4-stub inline data bus coupler with 0.3 meters leads on the M17/176-00002 cable. It consists of 1 stub lead on the left and 3 stub... | |
| This is a single terminated 1-stub inline data bus coupler with 0.3 meters leads all around on the M17/176-00002 cable. It consists of 1 bus lead and 1 stub lead... | |
| This is a single terminated 1-stub inline data bus coupler with 0.3 meters leads all around on the M17/176-00002 cable. It consists of 1 bus lead left and 1 stub... | |
| This is a single terminated 2-stub inline data bus coupler with 0.3 meters leads all around on the M17/176-00002 cable. It consists of 1 bus lead and 1 stub lead... | |
| This is a single terminated 2-stub inline data bus coupler with 0.3 meters leads all around on the M17/176-00002 cable. It consists of 1 bus lead left and 2 stub... | |
| This is a single terminated 3-stub inline data bus coupler with 0.3 meters leads all around on the M17/176-00002 cable. It consists of 1 bus lead and 1 stub lead... | |
| This is a single terminated 3-stub inline data bus coupler with 0.3 meters leads all around on the M17/176-00002 cable. It consists of 1 bus lead and 2 stub leads... | |
| This is a single terminated 4-stub inline data bus coupler with 0.3 meters leads all around on the M17/176-00002 cable. It consists of 1 bus lead and 1 stub lead... | |
| This is a single terminated 4-stub inline data bus coupler with 0.3 meters leads all around on the M17/176-00002 cable. It consists of 1 bus lead and 2 stub leads... | |
| This is a terminated 3-stub inline data bus coupler with 0.3 meters leads all around on the M17/176-00002 cable. It consists of 1 bus lead on the left and 3... | |
| This standard TRB plug is equipped with a bend-relief spring. The spring allows cable to gently hang at a wider angle, and reduces stress on the assembly. This plug features... | |
| This TRB plug has a bayonet coupling design with a center contact and an intermediate cylindrical contact. The bayonet type can withstand severe shocks and vibrations. Uses high-temperature M17/176-00002 twinax... | |
| This TRB plug has a bayonet coupling design with a center contact and an intermediate cylindrical contact. The bayonet type can withstand severe shocks and vibrations. Uses MilesTek 30-02001 laboratory-rated... | |
| THREADED TRB SOLDER CLAMP PLUG 30-02003 | |
| TNC Plug 50 Ohm Coax Connector Crimp Attachment for RG55, RG142, RG223, RG400, RG141 | |
| TRB 3-LUG CABLE JACK WITH BEND RELIEF .095 CABLE | |
| TRB 3-LUG CABLE JACK WITH BEND RELIEF .150 CABLE | |
| TRB 3-LUG CABLE JACK WITH BEND RELIEF .242 CABLE | |
| TRB 3-LUG IN CABLE JACK WITH BEND RELIEF .150 CABLE | |
| TRB 3-LUG NI CABLE JACK WITH BEND RELIEF .095 CABLE | |
| TRB bulkhead cable jacks attach directly to panels (front-mount) for convenience (as opposed to solder-pot jacks). TRB jack is not insulated (non-isolated) from the panel. It will use the common... | |
| TRB bulkhead cable jacks attach directly to panels (front-mount). This jack will use the common signal of the panel because it is not insulated (non-isolated) from the panel. Bend relief... | |
| TRB jack is insulated (isolated) from the panel. It will not be affected by the common signal of the panel, and can maintain an individual single. Bulkhead jacks are available... | |
| TRB jack is insulated (isolated) from the panel. It will not be affected by the common signal of the panel, and can maintain an individual single. The bulkhead jack end... | |
| TRB jack is not insulated (non-isolated) from the panel. It will be affected by the common signal of the panel, and will conduct it. Bulkhead jacks are available on both... | |
| TRB jack is not insulated (non-isolated) from the panel. It will use the common signal of the panel. The bulkhead jack end will appear on the front of the panel,... | |
| TRB jack is not insulated (non-isolated) from the panel. It will use the common signal of the panel. The bulkhead jack end will appear on the rear of the panel,... | |
| Twinaxial/ Triaxial Bulkhead Jack 4-Lug TRB Jack to Solder pot, Female Front mount. This TRB jack is not insulated (non-isolated) from the panel. It will use the common ground plane... | |
| Twinaxial/ Triaxial Bulkhead Jack Threaded TRT Jack to Solder pot, Female Front mount. This TRT jack is not insulated (non-isolated) from the panel. It will use the common ground plane... | |
| Twinaxial/ Triaxial Subminiature Bulkhead Jack TRS Jack to Solder pot 3-Lug Female Front mount Jack to Solder pot, Female Front mount. This TRS jack is not insulated (non-isolated) from the... | |
| Ultra Tiny BNC BH Jack to Jack WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... | |
| Ultra Tiny BNC Crimp Jack for Belden 1855A WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| Ultra Tiny BNC Jack, End Launch WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Ultra Tiny BNC Jack, PCB Type WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Ultra Tiny BNC Plug for 1855A WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Ultra Tiny BNC R/A BH Jack WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| UNIVERSAL CAMLITE SC MM - 10-28002 Universal CamLite SC MM. A small specialized workstation installation tool assists the termination process of these multimode (MM) connectors for 62.5/125 m fiber. | |
| Vacuum Rated TVAC Twinaxial High Temp 78 Ohm TCS Threaded Plug Pin, for .129" O.D. Cable Temp. -55C to +200C | |
| Vacuum Rated TVAC Twinaxial High Temp 78 Ohm TCS Threaded Plug Socket, for .129" O.D. Cable Temp. -55C to +200C | |
| Vacuum Rated TVAC Twinaxial High Temp 78 Ohm TRB 3 Slot Crimp Plug for .129" O.D. Cable Temp. -55C to +200C | |
| Vacuum Rated TVAC Twinaxial High Temp 78 Ohm TRS 3 Slot Crimp Plug for .129" O.D. Cable Temp. -55C to +200C | |
| Vacuum Rated TVAC Twinaxial High Temp 78 Ohm TTM Threaded Plug for .129" O.D. Cable Temp. -55C to +200C | |
| Video RF Satellite Splitters Splitter Type: 2-Way 2 GHz Satellite Splitter Satellite splitters have 40 MHz-2 GHz bandwidth and 90dB RFI shielding. They feature an epoxy-sealed back cover and anti-corrosion... | |
| Video RF Splitters Splitter Type: 3-Way 5-900 MHz Gold Plated Splitter Splitters are rated for 5-900 MHz. They feature an epoxy-sealed back cover and anti-corrosion plating. The 2-, 3- and... | |
| Video RF Splitters Splitter Type: 4-Way 5-900 MHz Gold Plated Splitter Splitters are rated for 5-900 MHz. They feature an epoxy-sealed back cover and anti-corrosion plating. The 2-, 3- and... | |
| Video RF Splitters Splitter Type: 6-Way 5-900 MHz Splitter Splitters are rated for 5-900 MHz. They feature an epoxy-sealed back cover and anti-corrosion plating. Only the 2-, 3- and 4-way... | |
| Video RF Splitters Splitter Type: 8-Way 5-900 MHz Splitter Splitters are rated for 5-900 MHz. They feature an epoxy-sealed back cover and anti-corrosion plating. Only the 2-, 3- and 4-way... | |
| Waterproof D-sub backshell kit DB15F WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or... | |
| Waterproof D-sub backshell kit DB15M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or... | |
| Waterproof D-sub backshell kit DB25F WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or... | |
| Waterproof D-sub backshell kit DB25M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or... | |
| Waterproof D-sub backshell kit DB9F WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or... | |
| Waterproof D-sub backshell kit DB9M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or... | |
| Waterproof D-sub backshell kit HD15F WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or... | |
| Waterproof D-sub backshell kit HD15M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or... | |
| Waterproof panel mount solder cup d-sub DB15F WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... | |
| Waterproof panel mount solder cup d-sub DB15M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... | |
| Waterproof panel mount solder cup d-sub DB25F WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... | |
| Waterproof panel mount solder cup d-sub DB25M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... | |
| Waterproof panel mount solder cup d-sub DB9F WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... | |
| Waterproof panel mount solder cup d-sub DB9M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... | |
| Waterproof panel mount solder cup d-sub HD15F WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... | |
| Waterproof panel mount solder cup d-sub HD15M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... |
| Next >> |