MilesTek Corporation MIDDLE ATLANTIC LOW PROFILE SLIDING SHELF MILESTEK PART 50-70198 SSL

Description
MIDDLE ATLANTIC Low-Profile Sliding Shelf - MILESTEK PART #50-70198 Low-Profile Sliding Shelf. The 19" low-profile sliding shelf (1 space) extends 11" on 3/4" nylon roller slides, equipped with positive-stop lockouts. It is made of an attractive black laminate material. Size and Capacity: Rack Spaces: 1 Inside Width: 17" Inside Depth: 14" Capacity: 35 lbs.
Description
MIDDLE ATLANTIC Low-Profile Sliding Shelf - MILESTEK PART #50-70198 Low-Profile Sliding Shelf. The 19" low-profile sliding shelf (1 space) extends 11" on 3/4" nylon roller slides, equipped with positive-stop lockouts. It is made of an attractive black laminate material. Size and Capacity: Rack Spaces: 1 Inside Width: 17" Inside Depth: 14" Capacity: 35 lbs.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC LOW PROFILE SLIDING SHELF MILESTEK PART 50-70198 - SSL - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC LOW PROFILE SLIDING SHELF MILESTEK PART 50-70198
SSL
MIDDLE ATLANTIC LOW PROFILE SLIDING SHELF MILESTEK PART 50-70198 SSL
MIDDLE ATLANTIC Low-Profile Sliding Shelf - MILESTEK PART #50-70198 Low-Profile Sliding Shelf. The 19" low-profile sliding shelf (1 space) extends 11" on 3/4" nylon roller slides, equipped with positive-stop lockouts. It is made of an attractive black laminate material. Size and Capacity: Rack Spaces: 1 Inside Width: 17" Inside Depth: 14" Capacity: 35 lbs.

MIDDLE ATLANTIC Low-Profile Sliding Shelf - MILESTEK PART #50-70198 Low-Profile Sliding Shelf. The 19" low-profile sliding shelf (1 space) extends 11" on 3/4" nylon roller slides, equipped with positive-stop lockouts. It is made of an attractive black laminate material.

    Size and Capacity:
  • Rack Spaces: 1
  • Inside Width: 17"
  • Inside Depth: 14"
  • Capacity: 35 lbs.
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number SSL
Product Name MIDDLE ATLANTIC LOW PROFILE SLIDING SHELF MILESTEK PART 50-70198
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details